AMETEK Sensors, Test & Calibration Digital Force Gauge w/Integral Loadcell,no outputs,50x0.05 lbf DFX2-050

Description
Product Highlights Normal and Peak Operating Modes Selectable Units of Measurement - ozf, gf, lbf, kgf and N Measurement Accuracy 0.3% FS Mechanical Overload Protection to 150% FS Simple Operator Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese Battery Operated with Automatic Shutoff Power Saver providing 70-100 Hours of Continuous Use Supplied with standard Certificate of Conformance 1 Year Warranty Each Unit Includes Force Gauge Conformance Certification Two 9.0 VDC Batteries Flat Tip Hook Battery Charger Carrying Case User Manual
Datasheet
Description
Product Highlights Normal and Peak Operating Modes Selectable Units of Measurement - ozf, gf, lbf, kgf and N Measurement Accuracy 0.3% FS Mechanical Overload Protection to 150% FS Simple Operator Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese Battery Operated with Automatic Shutoff Power Saver providing 70-100 Hours of Continuous Use Supplied with standard Certificate of Conformance 1 Year Warranty Each Unit Includes Force Gauge Conformance Certification Two 9.0 VDC Batteries Flat Tip Hook Battery Charger Carrying Case User Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge w/Integral Loadcell,no outputs,50x0.05 lbf - DFX2-050 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge w/Integral Loadcell,no outputs,50x0.05 lbf
DFX2-050
Digital Force Gauge w/Integral Loadcell,no outputs,50x0.05 lbf DFX2-050
Product Highlights Normal and Peak Operating Modes Selectable Units of Measurement - ozf, gf, lbf, kgf and N Measurement Accuracy 0.3% FS Mechanical Overload Protection to 150% FS Simple Operator Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese Battery Operated with Automatic Shutoff Power Saver providing 70-100 Hours of Continuous Use Supplied with standard Certificate of Conformance 1 Year Warranty Each Unit Includes Force Gauge Conformance Certification Two 9.0 VDC Batteries Flat Tip Hook Battery Charger Carrying Case User Manual

Product Highlights

  • Normal and Peak Operating Modes
  • Selectable Units of Measurement - ozf, gf, lbf, kgf and N
  • Measurement Accuracy 0.3% FS
  • Mechanical Overload Protection to 150% FS
  • Simple Operator Interface
  • Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese
  • Battery Operated with Automatic Shutoff Power Saver providing 70-100 Hours of Continuous Use
  • Supplied with standard Certificate of Conformance
  • 1 Year Warranty

Each Unit Includes

  • Force Gauge
  • Conformance Certification
  • Two 9.0 VDC Batteries
  • Flat Tip
  • Hook
  • Battery Charger
  • Carrying Case
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number DFX2-050
Product Name Digital Force Gauge w/Integral Loadcell,no outputs,50x0.05 lbf
Force Rating 50 lbs (22.68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensors Pressure, Force, Torque - 2CP5-47 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Digital loadcell external trig, CANopen - 1-FIT7ASC3/20KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output CANopen
Device Sensor Element / Chip; Sensor / Transducer
View Details