AMETEK Sensors, Test & Calibration Digital Force Gauge w/NexygenDF Software,2 lbf x 0.0004 lbf DFS2-002

Description
Product Highlights Wireless Data Transfer Via Integral Bluetooth® Communications Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC Analog, Digital and Mitutoyo Outputs, Display and Output Filtering, Overload History Integral Load Cell - Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell Dedicated - Better than 0.1% Accuracy Non-Dedicated - Better than 0.25% Accuracy Torque Sensor - Better than 0.3% Accuracy Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual
Datasheet
Description
Product Highlights Wireless Data Transfer Via Integral Bluetooth® Communications Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC Analog, Digital and Mitutoyo Outputs, Display and Output Filtering, Overload History Integral Load Cell - Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell Dedicated - Better than 0.1% Accuracy Non-Dedicated - Better than 0.25% Accuracy Torque Sensor - Better than 0.3% Accuracy Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge w/NexygenDF Software,2 lbf x 0.0004 lbf - DFS2-002 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge w/NexygenDF Software,2 lbf x 0.0004 lbf
DFS2-002
Digital Force Gauge w/NexygenDF Software,2 lbf x 0.0004 lbf DFS2-002
Product Highlights Wireless Data Transfer Via Integral Bluetooth® Communications Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC Analog, Digital and Mitutoyo Outputs, Display and Output Filtering, Overload History Integral Load Cell - Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell Dedicated - Better than 0.1% Accuracy Non-Dedicated - Better than 0.25% Accuracy Torque Sensor - Better than 0.3% Accuracy Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual

Product Highlights

  • Wireless Data Transfer Via Integral Bluetooth® Communications
  • Normal and Peak Operating Modes
  • Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC Analog, Digital and Mitutoyo Outputs, Display and Output Filtering, Overload History
  • Integral Load Cell - Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS
  • Remote Load Cell Dedicated - Better than 0.1% Accuracy Non-Dedicated - Better than 0.25% Accuracy Torque Sensor - Better than 0.3% Accuracy
  • Simple User Interface
  • Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese
  • NIST Calibration with Data
  • 1 Year Warranty

Each Unit Includes

  • Force Gauge
  • Traceable Certification
  • Rechargeable Batteries
  • RS232 Cable
  • Flat Tip
  • Hook
  • Chisel Point Tip
  • Notch Tip
  • Extension Rod
  • Battery Charger
  • Carrying Case
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number DFS2-002
Product Name Digital Force Gauge w/NexygenDF Software,2 lbf x 0.0004 lbf
Force Rating 2 lbs (0.9070 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S05-25 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 220 lbs (5 to 100 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Ergonomics force gauge, 100 lbF / 500 N - ME-100 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details