AMETEK Sensors, Test & Calibration Digital Force Gauge w/RS 232 Cable,500 x 0.1 lbf DFE2-500

Description
Product Highlights Capacities from 2 lbf (10 N) to 500 lbf (2500 N) Selectable Units of Measurement - ozf, gf, lbf, kgf and N Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Embedded SPC, Overload History Integral Load Cell - Better than 0.25% FS Accuracy, Mechanical Overload Protection to 150% FS Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data Compact, easy-to-use force gauge for economy applications 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual
Datasheet
Description
Product Highlights Capacities from 2 lbf (10 N) to 500 lbf (2500 N) Selectable Units of Measurement - ozf, gf, lbf, kgf and N Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Embedded SPC, Overload History Integral Load Cell - Better than 0.25% FS Accuracy, Mechanical Overload Protection to 150% FS Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data Compact, easy-to-use force gauge for economy applications 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge w/RS 232 Cable,500 x 0.1 lbf - DFE2-500 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge w/RS 232 Cable,500 x 0.1 lbf
DFE2-500
Digital Force Gauge w/RS 232 Cable,500 x 0.1 lbf DFE2-500
Product Highlights Capacities from 2 lbf (10 N) to 500 lbf (2500 N) Selectable Units of Measurement - ozf, gf, lbf, kgf and N Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Embedded SPC, Overload History Integral Load Cell - Better than 0.25% FS Accuracy, Mechanical Overload Protection to 150% FS Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data Compact, easy-to-use force gauge for economy applications 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual

Product Highlights

  • Capacities from 2 lbf (10 N) to 500 lbf (2500 N)
  • Selectable Units of Measurement - ozf, gf, lbf, kgf and N
  • Normal and Peak Operating Modes
  • Advanced Functions - Load Limits, Pass/Fail, Embedded SPC, Overload History
  • Integral Load Cell - Better than 0.25% FS Accuracy, Mechanical Overload Protection to 150% FS
  • Simple User Interface
  • Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese
  • NIST Calibration with Data
  • Compact, easy-to-use force gauge for economy applications
  • 1 Year Warranty

Each Unit Includes

  • Force Gauge
  • Traceable Certification
  • Rechargeable Batteries
  • RS232 Cable
  • Flat Tip
  • Hook
  • Chisel Point Tip
  • Notch Tip
  • Extension Rod
  • Battery Charger
  • Carrying Case
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number DFE2-500
Product Name Digital Force Gauge w/RS 232 Cable,500 x 0.1 lbf
Force Rating 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Single point load cell PW6CMR/15kg - 1-PW6CMR/15KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 33.08 lbs (15 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Centered Force Sensor KZ-011-0400-200N-E1-K6-G0 - KZ-011-0400-200N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Integrated MEMS Force Sensor - DF-8800 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Solid-State Buttons, Smart Phones/Tablets, Smart Surfaces, Touch Displays, Weight Scales, White Goods, Wearables, Gaming, Controllers, Smart Home
View Details