SEALS USA, Inc. Advanced Digital Force Gauge w/ USB/RS232 Analog Data O/P,200lb FGV-200XY

Description
Product Highlights New DART 2.0! 1000 Hz Sample Rate High Accuracy (0.2%) USB/RS-232/Analog Outputs Reversible Keypad and Display Variable display rate 0.5 Lb to 200 Lb Capacities 200% Overload Capacity Rugged Die Cast Aluminum Construction Selectable Auto-Shut Off Small Size On Board Statistics Expanded Memory Built In Hi-Lo Comparator Each Unit Includes Metric to English Threaded Adapter for Mounting Fixtures AC Adapter/Charger Carrying Case Hook Flad Head Hanger Chisel Cone Head Notched Head Extension Rod USB Cable
Datasheet
Description
Product Highlights New DART 2.0! 1000 Hz Sample Rate High Accuracy (0.2%) USB/RS-232/Analog Outputs Reversible Keypad and Display Variable display rate 0.5 Lb to 200 Lb Capacities 200% Overload Capacity Rugged Die Cast Aluminum Construction Selectable Auto-Shut Off Small Size On Board Statistics Expanded Memory Built In Hi-Lo Comparator Each Unit Includes Metric to English Threaded Adapter for Mounting Fixtures AC Adapter/Charger Carrying Case Hook Flad Head Hanger Chisel Cone Head Notched Head Extension Rod USB Cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advanced Digital Force Gauge w/ USB/RS232 Analog Data O/P,200lb - FGV-200XY - Transcat, Inc.
Rochester, NY, USA
Advanced Digital Force Gauge w/ USB/RS232 Analog Data O/P,200lb
FGV-200XY
Advanced Digital Force Gauge w/ USB/RS232 Analog Data O/P,200lb FGV-200XY
Product Highlights New DART 2.0! 1000 Hz Sample Rate High Accuracy (0.2%) USB/RS-232/Analog Outputs Reversible Keypad and Display Variable display rate 0.5 Lb to 200 Lb Capacities 200% Overload Capacity Rugged Die Cast Aluminum Construction Selectable Auto-Shut Off Small Size On Board Statistics Expanded Memory Built In Hi-Lo Comparator Each Unit Includes Metric to English Threaded Adapter for Mounting Fixtures AC Adapter/Charger Carrying Case Hook Flad Head Hanger Chisel Cone Head Notched Head Extension Rod USB Cable

Product Highlights

  • New DART 2.0!
  • 1000 Hz Sample Rate
  • High Accuracy (0.2%)
  • USB/RS-232/Analog Outputs
  • Reversible Keypad and Display
  • Variable display rate
  • 0.5 Lb to 200 Lb Capacities
  • 200% Overload Capacity
  • Rugged Die Cast Aluminum Construction
  • Selectable Auto-Shut Off
  • Small Size
  • On Board Statistics
  • Expanded Memory
  • Built In Hi-Lo Comparator

Each Unit Includes

  • Metric to English Threaded Adapter for Mounting Fixtures
  • AC Adapter/Charger
  • Carrying Case
  • Hook
  • Flad Head
  • Hanger
  • Chisel
  • Cone Head
  • Notched Head
  • Extension Rod
  • USB Cable
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number FGV-200XY
Product Name Advanced Digital Force Gauge w/ USB/RS232 Analog Data O/P,200lb
Force Rating 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
STL Series - STL-3.25 - Strainsert
Specs
Force Rating 6500 lbs (2948 kg)
Force Measured Tension
Package Link
View Details
Tension and Compression Load Cell - X-S03-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-200N-E2-K1-G1 - KZ-011-0400-200N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers