SEALS USA, Inc. Advanced Digital Force Gauge w/ USB/RS232 Analog Data O/P,100lb FGV-100XY

Description
Product Highlights New DART 2.0! 1000 Hz Sample Rate High Accuracy (0.2%) USB/RS-232/Analog Outputs Reversible Keypad and Display Variable display rate 0.5 Lb to 200 Lb Capacities 200% Overload Capacity Rugged Die Cast Aluminum Construction Selectable Auto-Shut Off Small Size On Board Statistics Expanded Memory Built In Hi-Lo Comparator Each Unit Includes Metric to English Threaded Adapter for Mounting Fixtures AC Adapter/Charger Carrying Case Hook Flad Head Hanger Chisel Cone Head Notched Head Extension Rod USB Cable
Datasheet
Description
Product Highlights New DART 2.0! 1000 Hz Sample Rate High Accuracy (0.2%) USB/RS-232/Analog Outputs Reversible Keypad and Display Variable display rate 0.5 Lb to 200 Lb Capacities 200% Overload Capacity Rugged Die Cast Aluminum Construction Selectable Auto-Shut Off Small Size On Board Statistics Expanded Memory Built In Hi-Lo Comparator Each Unit Includes Metric to English Threaded Adapter for Mounting Fixtures AC Adapter/Charger Carrying Case Hook Flad Head Hanger Chisel Cone Head Notched Head Extension Rod USB Cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advanced Digital Force Gauge w/ USB/RS232 Analog Data O/P,100lb - FGV-100XY - Transcat, Inc.
Rochester, NY, USA
Advanced Digital Force Gauge w/ USB/RS232 Analog Data O/P,100lb
FGV-100XY
Advanced Digital Force Gauge w/ USB/RS232 Analog Data O/P,100lb FGV-100XY
Product Highlights New DART 2.0! 1000 Hz Sample Rate High Accuracy (0.2%) USB/RS-232/Analog Outputs Reversible Keypad and Display Variable display rate 0.5 Lb to 200 Lb Capacities 200% Overload Capacity Rugged Die Cast Aluminum Construction Selectable Auto-Shut Off Small Size On Board Statistics Expanded Memory Built In Hi-Lo Comparator Each Unit Includes Metric to English Threaded Adapter for Mounting Fixtures AC Adapter/Charger Carrying Case Hook Flad Head Hanger Chisel Cone Head Notched Head Extension Rod USB Cable

Product Highlights

  • New DART 2.0!
  • 1000 Hz Sample Rate
  • High Accuracy (0.2%)
  • USB/RS-232/Analog Outputs
  • Reversible Keypad and Display
  • Variable display rate
  • 0.5 Lb to 200 Lb Capacities
  • 200% Overload Capacity
  • Rugged Die Cast Aluminum Construction
  • Selectable Auto-Shut Off
  • Small Size
  • On Board Statistics
  • Expanded Memory
  • Built In Hi-Lo Comparator

Each Unit Includes

  • Metric to English Threaded Adapter for Mounting Fixtures
  • AC Adapter/Charger
  • Carrying Case
  • Hook
  • Flad Head
  • Hanger
  • Chisel
  • Cone Head
  • Notched Head
  • Extension Rod
  • USB Cable
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number FGV-100XY
Product Name Advanced Digital Force Gauge w/ USB/RS232 Analog Data O/P,100lb
Force Rating 100 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-18N-E0-K1-G0 - KZ-011-0400-18N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 4.05 lbs (1.84 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Pendulum load cell C16D1/40t - 1-C16A2D1/40T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 80000 lbs (36281 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Force Sensors - 20013187-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauges - 1925891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 1.00 ±% Full Scale
Device Gauge / Indicator
View Details