SEALS USA, Inc. Mechanical Force Gauge MF-20KG

Description
Product Highlights Capacity 20kg Resolution: 0.1kg Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to observe force changes as they occur Exceptionally rugged and dependable Smooth mechanical operation English and metric models available Measure both tension and compression forces Overload protected to 165 pounds Ergonomically designed Each Unit Includes Foam-Lined Carrying Case Chisel Point Adapter Cone Point Adapter Notch Adapter Flat Adapter V-Hook Adapter Hook Adapter Extension Rod
Datasheet
Description
Product Highlights Capacity 20kg Resolution: 0.1kg Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to observe force changes as they occur Exceptionally rugged and dependable Smooth mechanical operation English and metric models available Measure both tension and compression forces Overload protected to 165 pounds Ergonomically designed Each Unit Includes Foam-Lined Carrying Case Chisel Point Adapter Cone Point Adapter Notch Adapter Flat Adapter V-Hook Adapter Hook Adapter Extension Rod
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Force Gauge - MF-20KG - Transcat, Inc.
Rochester, NY, USA
Mechanical Force Gauge
MF-20KG
Mechanical Force Gauge MF-20KG
Product Highlights Capacity 20kg Resolution: 0.1kg Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to observe force changes as they occur Exceptionally rugged and dependable Smooth mechanical operation English and metric models available Measure both tension and compression forces Overload protected to 165 pounds Ergonomically designed Each Unit Includes Foam-Lined Carrying Case Chisel Point Adapter Cone Point Adapter Notch Adapter Flat Adapter V-Hook Adapter Hook Adapter Extension Rod

Product Highlights

  • Capacity 20kg
  • Resolution: 0.1kg
  • Metric Scale
  • Aluminum Housing
  • Outstanding accuracy (±0.2% FS)
  • Peak mode, Easy push-button reset; holds peak at maximum readings
  • Precision gauge movement allows user to observe force changes as they occur
  • Exceptionally rugged and dependable
  • Smooth mechanical operation
  • English and metric models available
  • Measure both tension and compression forces
  • Overload protected to 165 pounds
  • Ergonomically designed

Each Unit Includes

  • Foam-Lined Carrying Case
  • Chisel Point Adapter
  • Cone Point Adapter
  • Notch Adapter
  • Flat Adapter
  • V-Hook Adapter
  • Hook Adapter
  • Extension Rod
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number MF-20KG
Product Name Mechanical Force Gauge
Device Gauge / Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8805 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; For Automotive Applications General Purpose Solid-State Buttons, Smart Surfaces, 3D Touch Displays
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K1-G0 - KZ-011-0400-80N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensor Elements - 20009605-67 - TE Connectivity
Specs
Device Sensor Element / Chip
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Force Gauge - PCE-DDM 10WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details