SEALS USA, Inc. Mechanical Force Gauge 100lb.Capacity MF-100

Description
Product Highlights Capacity 100lb Resolution: 0.5lb Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to observe force changes as they occur Exceptionally rugged and dependable Smooth mechanical operation English and metric models available Measure both tension and compression forces Overload protected to 165 pounds Ergonomically designed Each Unit Includes Foam-Lined Carrying Case Chisel Point Adapter Cone Point Adapter Notch Adapter Flat Adapter V-Hook Adapter Hook Adapter Extension Rod
Datasheet
Description
Product Highlights Capacity 100lb Resolution: 0.5lb Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to observe force changes as they occur Exceptionally rugged and dependable Smooth mechanical operation English and metric models available Measure both tension and compression forces Overload protected to 165 pounds Ergonomically designed Each Unit Includes Foam-Lined Carrying Case Chisel Point Adapter Cone Point Adapter Notch Adapter Flat Adapter V-Hook Adapter Hook Adapter Extension Rod
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Force Gauge 100lb.Capacity - MF-100 - Transcat, Inc.
Rochester, NY, USA
Mechanical Force Gauge 100lb.Capacity
MF-100
Mechanical Force Gauge 100lb.Capacity MF-100
Product Highlights Capacity 100lb Resolution: 0.5lb Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to observe force changes as they occur Exceptionally rugged and dependable Smooth mechanical operation English and metric models available Measure both tension and compression forces Overload protected to 165 pounds Ergonomically designed Each Unit Includes Foam-Lined Carrying Case Chisel Point Adapter Cone Point Adapter Notch Adapter Flat Adapter V-Hook Adapter Hook Adapter Extension Rod

Product Highlights

  • Capacity 100lb
  • Resolution: 0.5lb
  • Metric Scale
  • Aluminum Housing
  • Outstanding accuracy (±0.2% FS)
  • Peak mode, Easy push-button reset; holds peak at maximum readings
  • Precision gauge movement allows user to observe force changes as they occur
  • Exceptionally rugged and dependable
  • Smooth mechanical operation
  • English and metric models available
  • Measure both tension and compression forces
  • Overload protected to 165 pounds
  • Ergonomically designed

Each Unit Includes

  • Foam-Lined Carrying Case
  • Chisel Point Adapter
  • Cone Point Adapter
  • Notch Adapter
  • Flat Adapter
  • V-Hook Adapter
  • Hook Adapter
  • Extension Rod
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number MF-100
Product Name Mechanical Force Gauge 100lb.Capacity
Force Rating 100 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-C02-3M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Measured Compression
Device Sensor / Transducer
Technology Strain Gauge
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K6-G0 - KZ-011-0400-300N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers