SEALS USA, Inc. Digital Force Gauge,4.4Lb FG-7004

Description
Product Highlights 1000 Hz Sample Rate combined with +/-0.2% F.S. accuracy provides fast sampling producing great resolution and more accurate results Three mode operation: Track, Peak & Auto-Peak 180 degree Auto-reversible display, tension/compression icons, and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand Programmable High & Low Limits allow for instant visual and audible indication of pass or fail testing 1000 point data collection capability can be viewed on display, sent to optional printer, or uploaded to software package for further analysis Rugged, ergonomic die cast aluminum construction allows usage in demanding applications Comparator output function provides user with easy Pass/Fail testing system integration capabilities Multi-language and engineering unit's selection provides flexible user comfort
Description
Product Highlights 1000 Hz Sample Rate combined with +/-0.2% F.S. accuracy provides fast sampling producing great resolution and more accurate results Three mode operation: Track, Peak & Auto-Peak 180 degree Auto-reversible display, tension/compression icons, and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand Programmable High & Low Limits allow for instant visual and audible indication of pass or fail testing 1000 point data collection capability can be viewed on display, sent to optional printer, or uploaded to software package for further analysis Rugged, ergonomic die cast aluminum construction allows usage in demanding applications Comparator output function provides user with easy Pass/Fail testing system integration capabilities Multi-language and engineering unit's selection provides flexible user comfort

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge,4.4Lb - FG-7004 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge,4.4Lb
FG-7004
Digital Force Gauge,4.4Lb FG-7004
Product Highlights 1000 Hz Sample Rate combined with +/-0.2% F.S. accuracy provides fast sampling producing great resolution and more accurate results Three mode operation: Track, Peak & Auto-Peak 180 degree Auto-reversible display, tension/compression icons, and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand Programmable High & Low Limits allow for instant visual and audible indication of pass or fail testing 1000 point data collection capability can be viewed on display, sent to optional printer, or uploaded to software package for further analysis Rugged, ergonomic die cast aluminum construction allows usage in demanding applications Comparator output function provides user with easy Pass/Fail testing system integration capabilities Multi-language and engineering unit's selection provides flexible user comfort

Product Highlights

  • 1000 Hz Sample Rate combined with +/-0.2% F.S. accuracy provides fast sampling producing great resolution and more accurate results
  • Three mode operation: Track, Peak & Auto-Peak
  • 180 degree Auto-reversible display, tension/compression icons, and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand
  • Programmable High & Low Limits allow for instant visual and audible indication of pass or fail testing
  • 1000 point data collection capability can be viewed on display, sent to optional printer, or uploaded to software package for further analysis
  • Rugged, ergonomic die cast aluminum construction allows usage in demanding applications
  • Comparator output function provides user with easy Pass/Fail testing system integration capabilities
  • Multi-language and engineering unit's selection provides flexible user comfort
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number FG-7004
Product Name Digital Force Gauge,4.4Lb
Force Rating 4.4 lbs (2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8800 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Solid-State Buttons, Smart Phones/Tablets, Smart Surfaces, Touch Displays, Weight Scales, White Goods, Wearables, Gaming, Controllers, Smart Home
View Details
Compression Load Cell - X-CS15-I-H9-2M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 44.1 lbs (2 to 20 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-80N-E0-K1-G0 - KZ-011-0400-80N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers