AMETEK Sensors, Test & Calibration Digital Force Gauge w/NexygenDF Software,2lbf x 0.0004lbf DFS2-R-0002

Description
Product Highlights Wireless Data Transfer Via Integral Bluetooth® Communications Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC, Analog, Digital and Mitutoyo Outputs, Display and Output Filtering, Overload History Integral Load Cell-Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell - Dedicated - Better than 0.1% Accuracy, Non-Dedicated - Better than 0.25% Accuracy, Torque Sensor - Better than 0.3% Accuracy Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual
Datasheet
Description
Product Highlights Wireless Data Transfer Via Integral Bluetooth® Communications Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC, Analog, Digital and Mitutoyo Outputs, Display and Output Filtering, Overload History Integral Load Cell-Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell - Dedicated - Better than 0.1% Accuracy, Non-Dedicated - Better than 0.25% Accuracy, Torque Sensor - Better than 0.3% Accuracy Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge w/NexygenDF Software,2lbf x 0.0004lbf - DFS2-R-0002 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge w/NexygenDF Software,2lbf x 0.0004lbf
DFS2-R-0002
Digital Force Gauge w/NexygenDF Software,2lbf x 0.0004lbf DFS2-R-0002
Product Highlights Wireless Data Transfer Via Integral Bluetooth® Communications Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC, Analog, Digital and Mitutoyo Outputs, Display and Output Filtering, Overload History Integral Load Cell-Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell - Dedicated - Better than 0.1% Accuracy, Non-Dedicated - Better than 0.25% Accuracy, Torque Sensor - Better than 0.3% Accuracy Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual

Product Highlights

  • Wireless Data Transfer Via Integral Bluetooth® Communications
  • Normal and Peak Operating Modes
  • Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC, Analog, Digital and Mitutoyo Outputs, Display and Output Filtering, Overload History
  • Integral Load Cell-Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS
  • Remote Load Cell - Dedicated - Better than 0.1% Accuracy, Non-Dedicated - Better than 0.25% Accuracy, Torque Sensor - Better than 0.3% Accuracy
  • Simple User Interface
  • Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese
  • NIST Calibration with Data
  • 1 Year Warranty

Each Unit Includes

  • Force Gauge
  • Traceable Certification
  • Rechargeable Batteries
  • RS232 Cable
  • Flat Tip
  • Hook
  • Chisel Point Tip
  • Notch Tip
  • Extension Rod
  • Battery Charger
  • Carrying Case
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number DFS2-R-0002
Product Name Digital Force Gauge w/NexygenDF Software,2lbf x 0.0004lbf
Force Rating 2 lbs (0.9070 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S03-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-50N-E2-K1-G1 - KZ-011-0400-50N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force Gauge 0.5lb/8oz/250g/2.5N/2500mN - M5-05 - Transcat, Inc.
Specs
Force Rating 0.5000 lbs (0.2268 kg)
Device Gauge / Indicator
View Details