Imada, Inc. Standard Mechanical Force Gauge 1kgf FB-1KG

Description
Product Highlights Multipurpose, Ideal for Measuring Push/Pull ±0.3% Accuracy Overload Capacity: 165 lb. 10 mm Stroke, Peak Hold, Zero-Point Reset Lightweight, Cast-Aluminum Housing Includes Accessories & Carrying Case No Batteries Required Each Unit Includes Hard Carrying Case Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)
Description
Product Highlights Multipurpose, Ideal for Measuring Push/Pull ±0.3% Accuracy Overload Capacity: 165 lb. 10 mm Stroke, Peak Hold, Zero-Point Reset Lightweight, Cast-Aluminum Housing Includes Accessories & Carrying Case No Batteries Required Each Unit Includes Hard Carrying Case Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)

Suppliers

Company
Product
Description
Supplier Links
Standard Mechanical Force Gauge 1kgf - FB-1KG - Transcat, Inc.
Rochester, NY, USA
Standard Mechanical Force Gauge 1kgf
FB-1KG
Standard Mechanical Force Gauge 1kgf FB-1KG
Product Highlights Multipurpose, Ideal for Measuring Push/Pull ±0.3% Accuracy Overload Capacity: 165 lb. 10 mm Stroke, Peak Hold, Zero-Point Reset Lightweight, Cast-Aluminum Housing Includes Accessories & Carrying Case No Batteries Required Each Unit Includes Hard Carrying Case Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)

Product Highlights

  • Multipurpose, Ideal for Measuring Push/Pull
  • ±0.3% Accuracy
  • Overload Capacity: 165 lb.
  • 10 mm Stroke, Peak Hold, Zero-Point Reset
  • Lightweight, Cast-Aluminum Housing
  • Includes Accessories & Carrying Case
  • No Batteries Required

Each Unit Includes

  • Hard Carrying Case
  • Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number FB-1KG
Product Name Standard Mechanical Force Gauge 1kgf
Force Rating 2.21 lbs (1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-18N-E0-K1-G0 - KZ-011-0400-18N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 4.05 lbs (1.84 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
IEPE Force Sensor - 1053V4 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Output IEPE / CCLD
Device Sensor Element / Chip
View Details
R-12590-15 RTD,CAP,EMB,D,P1000 ,385,.12% - 10210014-00 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Force Gauges - 7252081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details