AMETEK Sensors, Test & Calibration Digital Force Gauge w/Integral Loadcell No outputs DFX2-100-NIST

Description
Product Highlights Power Save Mode - Gauge has a power save feature that automatically shuts down power to the gauge when there has been no activity. Saves battery life. Units Lock - Select the desired units of measurement. Units may be “locked” to your desired measurement type: ozf, gf, lbf, kgf or N. Load Direction Indicator - Shows the direction of load being applied to the internal sensor Simple Keypad- Gauge operation simple using fours keyes: Peak, Units, Zero and Info. PEAK- change from Normal to Peak mode UNITS- select desired units of measurement ZERO- used to zero or tare INFO- for gauge setup and status reviews< Battery Status - View the current battery power remaining on your rechargeable battery pack Normal Display - Shows the current load being applied to the sensor. Indicates load direction Peak Display - Shows the peak (maximum) load that was applied to the sensor during a test. Overload Display - Shows the overload history for the force gauge. Indicates the number of overloads that occurred in both the tension and compression direction Load Bargraph - Shows the load being applied to the internal sensor graphically. Indicates overload conditions and zero offset Rugged Construction - Cast aluminum housing and integral mechanical overload protection are designed into the DFX. Simple Accessory Connection - Gauge has either #10-32 or 5/16-18 male threads depending on gauge capacity. Supplied standard with Flat adapter and Hook. A wide assortment of optional accessories are available Universal Battery Charger - Universal Battery Charger includes a US, UK and EURO plug. Connects to a 120V/240V source outlet Language Setup - Let’s you select the desired display language for your DFX. Information may be displayed in English, Spanish, French, German, Portuguese and Chinese. Configuration Procedure- Let’s you validate or calibrate your DFX. The calibration procedure is included in the gauge setup. Just follow the step-by-step prompts.
Description
Product Highlights Power Save Mode - Gauge has a power save feature that automatically shuts down power to the gauge when there has been no activity. Saves battery life. Units Lock - Select the desired units of measurement. Units may be “locked” to your desired measurement type: ozf, gf, lbf, kgf or N. Load Direction Indicator - Shows the direction of load being applied to the internal sensor Simple Keypad- Gauge operation simple using fours keyes: Peak, Units, Zero and Info. PEAK- change from Normal to Peak mode UNITS- select desired units of measurement ZERO- used to zero or tare INFO- for gauge setup and status reviews< Battery Status - View the current battery power remaining on your rechargeable battery pack Normal Display - Shows the current load being applied to the sensor. Indicates load direction Peak Display - Shows the peak (maximum) load that was applied to the sensor during a test. Overload Display - Shows the overload history for the force gauge. Indicates the number of overloads that occurred in both the tension and compression direction Load Bargraph - Shows the load being applied to the internal sensor graphically. Indicates overload conditions and zero offset Rugged Construction - Cast aluminum housing and integral mechanical overload protection are designed into the DFX. Simple Accessory Connection - Gauge has either #10-32 or 5/16-18 male threads depending on gauge capacity. Supplied standard with Flat adapter and Hook. A wide assortment of optional accessories are available Universal Battery Charger - Universal Battery Charger includes a US, UK and EURO plug. Connects to a 120V/240V source outlet Language Setup - Let’s you select the desired display language for your DFX. Information may be displayed in English, Spanish, French, German, Portuguese and Chinese. Configuration Procedure- Let’s you validate or calibrate your DFX. The calibration procedure is included in the gauge setup. Just follow the step-by-step prompts.

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge w/Integral Loadcell No outputs - DFX2-100-NIST - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge w/Integral Loadcell No outputs
DFX2-100-NIST
Digital Force Gauge w/Integral Loadcell No outputs DFX2-100-NIST
Product Highlights Power Save Mode - Gauge has a power save feature that automatically shuts down power to the gauge when there has been no activity. Saves battery life. Units Lock - Select the desired units of measurement. Units may be “locked” to your desired measurement type: ozf, gf, lbf, kgf or N. Load Direction Indicator - Shows the direction of load being applied to the internal sensor Simple Keypad- Gauge operation simple using fours keyes: Peak, Units, Zero and Info. PEAK- change from Normal to Peak mode UNITS- select desired units of measurement ZERO- used to zero or tare INFO- for gauge setup and status reviews< Battery Status - View the current battery power remaining on your rechargeable battery pack Normal Display - Shows the current load being applied to the sensor. Indicates load direction Peak Display - Shows the peak (maximum) load that was applied to the sensor during a test. Overload Display - Shows the overload history for the force gauge. Indicates the number of overloads that occurred in both the tension and compression direction Load Bargraph - Shows the load being applied to the internal sensor graphically. Indicates overload conditions and zero offset Rugged Construction - Cast aluminum housing and integral mechanical overload protection are designed into the DFX. Simple Accessory Connection - Gauge has either #10-32 or 5/16-18 male threads depending on gauge capacity. Supplied standard with Flat adapter and Hook. A wide assortment of optional accessories are available Universal Battery Charger - Universal Battery Charger includes a US, UK and EURO plug. Connects to a 120V/240V source outlet Language Setup - Let’s you select the desired display language for your DFX. Information may be displayed in English, Spanish, French, German, Portuguese and Chinese. Configuration Procedure- Let’s you validate or calibrate your DFX. The calibration procedure is included in the gauge setup. Just follow the step-by-step prompts.

Product Highlights

  • Power Save Mode - Gauge has a power save feature that automatically shuts down power to the gauge when there has been no activity. Saves battery life.
  • Units Lock - Select the desired units of measurement. Units may be “locked” to your desired measurement type: ozf, gf, lbf, kgf or N.
  • Load Direction Indicator - Shows the direction of load being applied to the internal sensor
  • Simple Keypad- Gauge operation simple using fours keyes: Peak, Units, Zero and Info.
  • PEAK- change from Normal to Peak mode
  • UNITS- select desired units of measurement
  • ZERO- used to zero or tare
  • INFO- for gauge setup and status reviews<
  • Battery Status - View the current battery power remaining on your rechargeable battery pack
  • Normal Display - Shows the current load being applied to the sensor. Indicates load direction
  • Peak Display - Shows the peak (maximum) load that was applied to the sensor during a test.
  • Overload Display - Shows the overload history for the force gauge. Indicates the number of overloads that occurred in both the tension and compression direction
  • Load Bargraph - Shows the load being applied to the internal sensor graphically. Indicates overload conditions and zero offset
  • Rugged Construction - Cast aluminum housing and integral mechanical overload protection are designed into the DFX.
  • Simple Accessory Connection - Gauge has either #10-32 or 5/16-18 male threads depending on gauge capacity. Supplied standard with Flat adapter and Hook. A wide assortment of optional accessories are available Universal Battery Charger - Universal Battery Charger includes a US, UK and EURO plug. Connects to a 120V/240V source outlet
  • Language Setup - Let’s you select the desired display language for your DFX. Information may be displayed in English, Spanish, French, German, Portuguese and Chinese.
  • Configuration Procedure- Let’s you validate or calibrate your DFX. The calibration procedure is included in the gauge setup. Just follow the step-by-step prompts.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number DFX2-100-NIST
Product Name Digital Force Gauge w/Integral Loadcell No outputs
Device Gauge / Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Piezoelectric force washer CFW/50kN - 1-CFW/50KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 1.00 ±% Full Scale
Output pC (passive piezoelectric)
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K1-G0 - KZ-011-0400-80N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Pressductor PillowBlock Load cells - vertical force measurement - PFCL241 - ABB Measurement & Analytics
Specs
Force Rating 44960 lbs (20390 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Ultra-Low Power ASIC - AF-3068 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, White Goods, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details