Imada, Inc. High Capacity Mechanical Force Gauge,100kgf ESH-100KG

Description
Product Highlights Capacity/Resolution: 200 lb./2 lb. ±0.5% F.S. Accuracy Real Time & Peak Modes, Tare Ring Intrinsically Safe Rugged Design & Construction for Heavy-Duty Use Self Powered, No Batteries Needed Includes Accessory Set & Carrying Case Each Unit Includes Carrying Case Standard Attachments (Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, Extension Shaft, Knurled Handles, Installation Hardware)
Datasheet
Description
Product Highlights Capacity/Resolution: 200 lb./2 lb. ±0.5% F.S. Accuracy Real Time & Peak Modes, Tare Ring Intrinsically Safe Rugged Design & Construction for Heavy-Duty Use Self Powered, No Batteries Needed Includes Accessory Set & Carrying Case Each Unit Includes Carrying Case Standard Attachments (Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, Extension Shaft, Knurled Handles, Installation Hardware)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacity Mechanical Force Gauge,100kgf - ESH-100KG - Transcat, Inc.
Rochester, NY, USA
High Capacity Mechanical Force Gauge,100kgf
ESH-100KG
High Capacity Mechanical Force Gauge,100kgf ESH-100KG
Product Highlights Capacity/Resolution: 200 lb./2 lb. ±0.5% F.S. Accuracy Real Time & Peak Modes, Tare Ring Intrinsically Safe Rugged Design & Construction for Heavy-Duty Use Self Powered, No Batteries Needed Includes Accessory Set & Carrying Case Each Unit Includes Carrying Case Standard Attachments (Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, Extension Shaft, Knurled Handles, Installation Hardware)

Product Highlights

  • Capacity/Resolution: 200 lb./2 lb.
  • ±0.5% F.S. Accuracy
  • Real Time & Peak Modes, Tare Ring
  • Intrinsically Safe
  • Rugged Design & Construction for Heavy-Duty Use
  • Self Powered, No Batteries Needed
  • Includes Accessory Set & Carrying Case

Each Unit Includes

  • Carrying Case
  • Standard Attachments (Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, Extension Shaft, Knurled Handles, Installation Hardware)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number ESH-100KG
Product Name High Capacity Mechanical Force Gauge,100kgf
Force Rating 220 lbs (100 kg)
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Dual Bridge - Dual Bridge - Strainsert
Specs
Technology Strain Gauge
View Details
Model 75 Tension/Compression Universal Load Cell - SLC75/015000 - RDP Electrosense
Specs
Force Rating 15000 lbs (6803 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details