AMETEK Sensors, Test & Calibration Digital Force Gauge w/RS 232 Cable,10 x 0.001 lbf DFE2-010

Description
Product Highlights Capacities from 2 lbf (10 N) to 500 lbf (2500 N) Selectable Units of Measurement - ozf, gf, lbf, kgf and N Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Embedded SPC, Overload History Integral Load Cell - Better than 0.25% FS Accuracy, Mechanical Overload Protection to 150% FS Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data Compact, easy-to-use force gauge for economy applications 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual
Datasheet
Description
Product Highlights Capacities from 2 lbf (10 N) to 500 lbf (2500 N) Selectable Units of Measurement - ozf, gf, lbf, kgf and N Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Embedded SPC, Overload History Integral Load Cell - Better than 0.25% FS Accuracy, Mechanical Overload Protection to 150% FS Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data Compact, easy-to-use force gauge for economy applications 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge w/RS 232 Cable,10 x 0.001 lbf - DFE2-010 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge w/RS 232 Cable,10 x 0.001 lbf
DFE2-010
Digital Force Gauge w/RS 232 Cable,10 x 0.001 lbf DFE2-010
Product Highlights Capacities from 2 lbf (10 N) to 500 lbf (2500 N) Selectable Units of Measurement - ozf, gf, lbf, kgf and N Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Embedded SPC, Overload History Integral Load Cell - Better than 0.25% FS Accuracy, Mechanical Overload Protection to 150% FS Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data Compact, easy-to-use force gauge for economy applications 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual

Product Highlights

  • Capacities from 2 lbf (10 N) to 500 lbf (2500 N)
  • Selectable Units of Measurement - ozf, gf, lbf, kgf and N
  • Normal and Peak Operating Modes
  • Advanced Functions - Load Limits, Pass/Fail, Embedded SPC, Overload History
  • Integral Load Cell - Better than 0.25% FS Accuracy, Mechanical Overload Protection to 150% FS
  • Simple User Interface
  • Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese
  • NIST Calibration with Data
  • Compact, easy-to-use force gauge for economy applications
  • 1 Year Warranty

Each Unit Includes

  • Force Gauge
  • Traceable Certification
  • Rechargeable Batteries
  • RS232 Cable
  • Flat Tip
  • Hook
  • Chisel Point Tip
  • Notch Tip
  • Extension Rod
  • Battery Charger
  • Carrying Case
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number DFE2-010
Product Name Digital Force Gauge w/RS 232 Cable,10 x 0.001 lbf
Force Rating 10 lbs (4.54 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-18N-E0-K1-G0 - KZ-011-0400-18N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 4.05 lbs (1.84 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell with housing - 1-PW28PHC3/5KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11.03 lbs (5 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors, Load Cells - Industrial - 223-EFN30-10KN-C20034-ND - DigiKey
Specs
Force Rating 2248 lbs (1020 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Gauges - 606586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details