IMADA, INC.
FB-10 -- STANDARD MECHANICAL FORCE GAUGE 10LBF
Imada, Inc.
Standard Mechanical Force Gauge 10lbf
FB-10
Description
Product Highlights
Imada Model # FB-10
Multipurpose, Ideal for Measuring Push/Pull
10 lb. Capacity, 0.1 lb. Resolution, ±0.3% Accuracy
Overload Capacity: 165 lb.
10 mm Stroke, Peak Hold, Zero-Point Reset
Lightweight, Cast-Aluminum Housing
Includes Accessories & Carrying Case
No Batteries Required
Each Unit Includes
Hard Carrying Case
Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)
Description
Product Highlights
Imada Model # FB-10
Multipurpose, Ideal for Measuring Push/Pull
10 lb. Capacity, 0.1 lb. Resolution, ±0.3% Accuracy
Overload Capacity: 165 lb.
10 mm Stroke, Peak Hold, Zero-Point Reset
Lightweight, Cast-Aluminum Housing
Includes Accessories & Carrying Case
No Batteries Required
Each Unit Includes
Hard Carrying Case
Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)
Suppliers
Standard Mechanical Force Gauge 10lbf
FB-10
Product Highlights
Imada Model # FB-10
Multipurpose, Ideal for Measuring Push/Pull
10 lb. Capacity, 0.1 lb. Resolution, ±0.3% Accuracy
Overload Capacity: 165 lb.
10 mm Stroke, Peak Hold, Zero-Point Reset
Lightweight, Cast-Aluminum Housing
Includes Accessories & Carrying Case
No Batteries Required
Each Unit Includes
Hard Carrying Case
Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)
Product Highlights
- Imada Model # FB-10
- Multipurpose, Ideal for Measuring Push/Pull
- 10 lb. Capacity, 0.1 lb. Resolution, ±0.3% Accuracy
- Overload Capacity: 165 lb.
- 10 mm Stroke, Peak Hold, Zero-Point Reset
- Lightweight, Cast-Aluminum Housing
- Includes Accessories & Carrying Case
- No Batteries Required
Each Unit Includes
- Hard Carrying Case
- Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)
Supplier's Site
Technical Specifications
|
Product Category
|
Force and Load Sensors |
|
Product Number
|
FB-10 |
|
Product Name
|
Standard Mechanical Force Gauge 10lbf |
|
Force Rating
|
10 lbs (4.54 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Innovative Sensor Technology IST USA Division
Force Rating
44.96 lbs (20.39 kg)
Output
Analog Voltage
Device
Sensor Element / Chip
View Details
2 suppliers
Hottinger Brüel & Kjær A/S
Force Rating
662 lbs (300 kg)
Output
Passive (mV/V)
Device
Sensor Element / Chip; Sensor / Transducer
View Details
Operating Temperature
-4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Rating
0.4409 to 2.2 lbs (0.2000 to 0.9998 kg)
Accuracy
2.00 ±% Full Scale
Device
Gauge / Indicator
View Details