Imada, Inc. High Accuracy Mechanical Force Gauge,30kgf PS-30KG

Description
Product Highlights Push/Pull Ergonomic, heavy-duty metal construction No batteries needed Intrinsically safe Capacity up to 100 lbf. Accuracy ±0.2% F.S. Overload capacity 165 lbf on all ranges Tare ring Real time and peak mode Each Unit Includes Full set of accessories Carrying case
Description
Product Highlights Push/Pull Ergonomic, heavy-duty metal construction No batteries needed Intrinsically safe Capacity up to 100 lbf. Accuracy ±0.2% F.S. Overload capacity 165 lbf on all ranges Tare ring Real time and peak mode Each Unit Includes Full set of accessories Carrying case

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Mechanical Force Gauge,30kgf - PS-30KG - Transcat, Inc.
Rochester, NY, USA
High Accuracy Mechanical Force Gauge,30kgf
PS-30KG
High Accuracy Mechanical Force Gauge,30kgf PS-30KG
Product Highlights Push/Pull Ergonomic, heavy-duty metal construction No batteries needed Intrinsically safe Capacity up to 100 lbf. Accuracy ±0.2% F.S. Overload capacity 165 lbf on all ranges Tare ring Real time and peak mode Each Unit Includes Full set of accessories Carrying case

Product Highlights

  • Push/Pull
  • Ergonomic, heavy-duty metal construction
  • No batteries needed
  • Intrinsically safe
  • Capacity up to 100 lbf.
  • Accuracy ±0.2% F.S.
  • Overload capacity 165 lbf on all ranges
  • Tare ring
  • Real time and peak mode

Each Unit Includes

  • Full set of accessories
  • Carrying case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number PS-30KG
Product Name High Accuracy Mechanical Force Gauge,30kgf
Force Rating 66.15 lbs (30 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM95000Q - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial, Smart Surfaces, Displays
View Details
Tension and Compression Load Cell - X-L08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 60000 lbs (50 to 27211 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E2-K1-G1 - KZ-011-0400-50N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers