AMETEK Sensors, Test & Calibration Digital Force Gauge w/NexygenDF Software,1000 x 0.1 lbf DFS2-R-1000

Description
Product Highlights Load Limits Pass/Fail Limits Load Averaging Load Comparison Break Detection Contact Closure Embedded SPC (Mean, CV, Std, Dev, %Diff) Analog, Digital and Mitutoyo Outputs Display & Output Filtering Overload History Integral Load Cell Remote Load Cell Bluetooth® Communications Simple User Interface Multiple Language Interfaces NIST Calibration with Data 1 Year Warranty
Datasheet
Description
Product Highlights Load Limits Pass/Fail Limits Load Averaging Load Comparison Break Detection Contact Closure Embedded SPC (Mean, CV, Std, Dev, %Diff) Analog, Digital and Mitutoyo Outputs Display & Output Filtering Overload History Integral Load Cell Remote Load Cell Bluetooth® Communications Simple User Interface Multiple Language Interfaces NIST Calibration with Data 1 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge w/NexygenDF Software,1000 x 0.1 lbf - DFS2-R-1000 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge w/NexygenDF Software,1000 x 0.1 lbf
DFS2-R-1000
Digital Force Gauge w/NexygenDF Software,1000 x 0.1 lbf DFS2-R-1000
Product Highlights Load Limits Pass/Fail Limits Load Averaging Load Comparison Break Detection Contact Closure Embedded SPC (Mean, CV, Std, Dev, %Diff) Analog, Digital and Mitutoyo Outputs Display & Output Filtering Overload History Integral Load Cell Remote Load Cell Bluetooth® Communications Simple User Interface Multiple Language Interfaces NIST Calibration with Data 1 Year Warranty

Product Highlights

  • Load Limits
  • Pass/Fail Limits
  • Load Averaging
  • Load Comparison
  • Break Detection
  • Contact Closure
  • Embedded SPC (Mean, CV, Std, Dev, %Diff)
  • Analog, Digital and Mitutoyo Outputs
  • Display & Output Filtering
  • Overload History
  • Integral Load Cell
  • Remote Load Cell
  • Bluetooth® Communications
  • Simple User Interface
  • Multiple Language Interfaces
  • NIST Calibration with Data
  • 1 Year Warranty
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number DFS2-R-1000
Product Name Digital Force Gauge w/NexygenDF Software,1000 x 0.1 lbf
Force Rating 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Earbuds, Wearables, Personal Care, Stylus, Touchpads, AR/VR, e-Bikes, e-Scooters, Industrial
View Details
3-axis Force Sensor - X-3A-D30-C - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Sensor Element / Chip
Technology Strain Gauge
Features Triaxial Measurement; Temperature Compensated
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E2-K1-G1 - KZ-011-0400-50N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers