SEALS USA, Inc. 0.5lb Capacity Digital Force Gauge FGE-0.5XY

Description
Product Highlights 1000 Hz Sample Rate provides faster sampling producing better resolution and more accurate results Ideal for strict tolerances with its high accuracy +/-0.2% F.S. Measure and record compression and tension tests- permits true “push-pull&rdq uo; testing Real time or Peak Hold mode easily selectable with a single button push 180° Reversible display and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand 1 million operation load cell with superior overload protection provides a long-life, damage free product Rugged, ergonomic die cast aluminum construction allows usage on production floor Variable display response rate aids viewing readings Flexible user preference with one button selection of engineering units Dual power capable with rechargeable battery or AC line voltage CE Mark & RoHS Approval Each Unit Includes AC adapter/charger Carrying case Hook Chisel Flat head Notched head Hanger Cone head Metric to inch thread adapter Extension rod
Description
Product Highlights 1000 Hz Sample Rate provides faster sampling producing better resolution and more accurate results Ideal for strict tolerances with its high accuracy +/-0.2% F.S. Measure and record compression and tension tests- permits true “push-pull&rdq uo; testing Real time or Peak Hold mode easily selectable with a single button push 180° Reversible display and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand 1 million operation load cell with superior overload protection provides a long-life, damage free product Rugged, ergonomic die cast aluminum construction allows usage on production floor Variable display response rate aids viewing readings Flexible user preference with one button selection of engineering units Dual power capable with rechargeable battery or AC line voltage CE Mark & RoHS Approval Each Unit Includes AC adapter/charger Carrying case Hook Chisel Flat head Notched head Hanger Cone head Metric to inch thread adapter Extension rod

Suppliers

Company
Product
Description
Supplier Links
0.5lb Capacity Digital Force Gauge - FGE-0.5XY - Transcat, Inc.
Rochester, NY, USA
0.5lb Capacity Digital Force Gauge
FGE-0.5XY
0.5lb Capacity Digital Force Gauge FGE-0.5XY
Product Highlights 1000 Hz Sample Rate provides faster sampling producing better resolution and more accurate results Ideal for strict tolerances with its high accuracy +/-0.2% F.S. Measure and record compression and tension tests- permits true “push-pull&rdq uo; testing Real time or Peak Hold mode easily selectable with a single button push 180° Reversible display and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand 1 million operation load cell with superior overload protection provides a long-life, damage free product Rugged, ergonomic die cast aluminum construction allows usage on production floor Variable display response rate aids viewing readings Flexible user preference with one button selection of engineering units Dual power capable with rechargeable battery or AC line voltage CE Mark & RoHS Approval Each Unit Includes AC adapter/charger Carrying case Hook Chisel Flat head Notched head Hanger Cone head Metric to inch thread adapter Extension rod

Product Highlights

  • 1000 Hz Sample Rate provides faster sampling producing better resolution and more accurate results
  • Ideal for strict tolerances with its high accuracy +/-0.2% F.S.
  • Measure and record compression and tension tests- permits true “push-pull” testing
  • Real time or Peak Hold mode easily selectable with a single button push
  • 180° Reversible display and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand
  • 1 million operation load cell with superior overload protection provides a long-life, damage free product
  • Rugged, ergonomic die cast aluminum construction allows usage on production floor
  • Variable display response rate aids viewing readings
  • Flexible user preference with one button selection of engineering units
  • Dual power capable with rechargeable battery or AC line voltage
  • CE Mark & RoHS Approval

Each Unit Includes

  • AC adapter/charger
  • Carrying case
  • Hook
  • Chisel
  • Flat head
  • Notched head
  • Hanger
  • Cone head
  • Metric to inch thread adapter
  • Extension rod
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number FGE-0.5XY
Product Name 0.5lb Capacity Digital Force Gauge
Force Rating 0.5000 lbs (0.2268 kg)
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4500 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Compression Load Cell - X-L11-D70 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K6-G0 - KZ-011-0400-80N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers