Imada, Inc. Standard Mechanical Force Gauge 10kgf FB-10KG

Description
Product Highlights Imada Model # FB-10KG Multipurpose, Ideal for Measuring Push/Pull ±0.3% Accuracy Overload Capacity: 165 lb. 10 mm Stroke, Peak Hold, Zero-Point Reset Lightweight, Cast-Aluminum Housing Includes Accessories & Carrying Case No Batteries Required Each Unit Includes Hard Carrying Case Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)
Description
Product Highlights Imada Model # FB-10KG Multipurpose, Ideal for Measuring Push/Pull ±0.3% Accuracy Overload Capacity: 165 lb. 10 mm Stroke, Peak Hold, Zero-Point Reset Lightweight, Cast-Aluminum Housing Includes Accessories & Carrying Case No Batteries Required Each Unit Includes Hard Carrying Case Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)

Suppliers

Company
Product
Description
Supplier Links
Standard Mechanical Force Gauge 10kgf - FB-10KG - Transcat, Inc.
Rochester, NY, USA
Standard Mechanical Force Gauge 10kgf
FB-10KG
Standard Mechanical Force Gauge 10kgf FB-10KG
Product Highlights Imada Model # FB-10KG Multipurpose, Ideal for Measuring Push/Pull ±0.3% Accuracy Overload Capacity: 165 lb. 10 mm Stroke, Peak Hold, Zero-Point Reset Lightweight, Cast-Aluminum Housing Includes Accessories & Carrying Case No Batteries Required Each Unit Includes Hard Carrying Case Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)

Product Highlights

  • Imada Model # FB-10KG
  • Multipurpose, Ideal for Measuring Push/Pull
  • ±0.3% Accuracy
  • Overload Capacity: 165 lb.
  • 10 mm Stroke, Peak Hold, Zero-Point Reset
  • Lightweight, Cast-Aluminum Housing
  • Includes Accessories & Carrying Case
  • No Batteries Required

Each Unit Includes

  • Hard Carrying Case
  • Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number FB-10KG
Product Name Standard Mechanical Force Gauge 10kgf
Force Rating 22.05 lbs (10 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Gauge - PCE-DDM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S05-16 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 22.05 to 110 lbs (10 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details