SEALS USA, Inc. 500 lb.(200 kg) Capacity Digital Force Gauge FGE-500HXY

Description
Product Highlights 1000 Hz Sample Rate provides faster sampling producing better resolution and more accurate results Ideal for strict tolerances with its high accuracy +/-0.2% F.S. Measure and record compression and tension tests. Permits true “push-pull” testing Included handle attachments aid in user testing 180° Reversible display and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand 1 million operation load cell with superior overload protection provides a long-life, damage free product High-capacity rugged, ergonomic die cast aluminum construction allows usage on production floor Variable display response rate aids viewing readings Quick retrieval of peak measurement with a single push button in test stand Flexible user preference with one button selection of engineering units Field calibration through keypad eliminates down time On board statistics provides immediate results and analysis of test data Dual power capable with rechargeable battery or AC line voltage Include data collection flexibility with 3 outputs: USB, RS-232 & Analog Output Expanded memory for reviewing data points and transferring to PC/Laptop Provide Built-In Hi-Lo Comparator function provides user with easy ‘Go-No Go’ Testing CE Mark & RoHs Approval
Description
Product Highlights 1000 Hz Sample Rate provides faster sampling producing better resolution and more accurate results Ideal for strict tolerances with its high accuracy +/-0.2% F.S. Measure and record compression and tension tests. Permits true “push-pull” testing Included handle attachments aid in user testing 180° Reversible display and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand 1 million operation load cell with superior overload protection provides a long-life, damage free product High-capacity rugged, ergonomic die cast aluminum construction allows usage on production floor Variable display response rate aids viewing readings Quick retrieval of peak measurement with a single push button in test stand Flexible user preference with one button selection of engineering units Field calibration through keypad eliminates down time On board statistics provides immediate results and analysis of test data Dual power capable with rechargeable battery or AC line voltage Include data collection flexibility with 3 outputs: USB, RS-232 & Analog Output Expanded memory for reviewing data points and transferring to PC/Laptop Provide Built-In Hi-Lo Comparator function provides user with easy ‘Go-No Go’ Testing CE Mark & RoHs Approval

Suppliers

Company
Product
Description
Supplier Links
500 lb.(200 kg) Capacity Digital Force Gauge - FGE-500HXY - Transcat, Inc.
Rochester, NY, USA
500 lb.(200 kg) Capacity Digital Force Gauge
FGE-500HXY
500 lb.(200 kg) Capacity Digital Force Gauge FGE-500HXY
Product Highlights 1000 Hz Sample Rate provides faster sampling producing better resolution and more accurate results Ideal for strict tolerances with its high accuracy +/-0.2% F.S. Measure and record compression and tension tests. Permits true “push-pull” testing Included handle attachments aid in user testing 180° Reversible display and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand 1 million operation load cell with superior overload protection provides a long-life, damage free product High-capacity rugged, ergonomic die cast aluminum construction allows usage on production floor Variable display response rate aids viewing readings Quick retrieval of peak measurement with a single push button in test stand Flexible user preference with one button selection of engineering units Field calibration through keypad eliminates down time On board statistics provides immediate results and analysis of test data Dual power capable with rechargeable battery or AC line voltage Include data collection flexibility with 3 outputs: USB, RS-232 & Analog Output Expanded memory for reviewing data points and transferring to PC/Laptop Provide Built-In Hi-Lo Comparator function provides user with easy ‘Go-No Go’ Testing CE Mark & RoHs Approval

Product Highlights

  • 1000 Hz Sample Rate provides faster sampling producing better resolution and more accurate results
  • Ideal for strict tolerances with its high accuracy +/-0.2% F.S.
  • Measure and record compression and tension tests. Permits true “push-pull” testing
  • Included handle attachments aid in user testing
  • 180° Reversible display and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand
  • 1 million operation load cell with superior overload protection provides a long-life, damage free product
  • High-capacity rugged, ergonomic die cast aluminum construction allows usage on production floor
  • Variable display response rate aids viewing readings
  • Quick retrieval of peak measurement with a single push button in test stand
  • Flexible user preference with one button selection of engineering units
  • Field calibration through keypad eliminates down time
  • On board statistics provides immediate results and analysis of test data
  • Dual power capable with rechargeable battery or AC line voltage
  • Include data collection flexibility with 3 outputs: USB, RS-232 & Analog Output
  • Expanded memory for reviewing data points and transferring to PC/Laptop
  • Provide Built-In Hi-Lo Comparator function provides user with easy ‘Go-No Go’ Testing
  • CE Mark & RoHs Approval
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number FGE-500HXY
Product Name 500 lb.(200 kg) Capacity Digital Force Gauge
Force Rating 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E2-K1-G1 - KZ-011-0400-80N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor Radial Load Cell - PFRL101 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 112 to 1124 lbs (50.98 to 510 kg)
Force Measured Tension
Output Analog Current; Analog Voltage
View Details
Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN - MR01-300 - Mark-10 Corporation
Specs
Force Rating 337 lbs (153 kg)
Force Measured Tension; Compression
Package S-beam
View Details