Imada, Inc. High Performance Digital Force Gauge w/Remote Sensor ZTS-DPU-1

Description
Product Highlights Electroluminescent display (ELD) is highly visible in dark locations External switch display hold and clear Processes and transmits 2,000 data/sec. USB (virtual COM^port), RS-232C, Digimatic and Analog outputs Ergonomic design with non-slip grips, heavy duty metal construction Internal Ni-MH batteries or AC adapter Overload capacity 200% F.S. Real time and peak mode (selectable) Multi-langauge program menus: English, Spanish, French, Chinese, German, Italian, Korean, Japanese Overload alarm and output signal Color-coded LED indicators and output signal for Go/No Go testing lbf, kgf, and N units are selectable Display force and displacement data with FA test stand (ZTA Models only) Export gauge memory or save continuous data to USB^flash drives (ZTA Models only) " " Product Highlights Electroluminescent display (ELD) is highly visible in dark locations External switch display hold and clear Processes and transmits 2,000 data/sec. USB (virtual COM^port), RS-232C, Digimatic and Analog outputs Ergonomic design with non-slip grips, heavy duty metal construction Internal Ni-MH batteries or AC adapter Overload capacity 200% F.S. Real time and peak mode (selectable) Multi-langauge program menus: English, Spanish, French, Chinese, German, Italian, Korean, Japanese Overload alarm and output signal Color-coded LED indicators and output signal for Go/No Go testing lbf, kgf, and N units are selectable Display force and displacement data with FA test stand (ZTA Models only) Export gauge memory or save continuous data to USB^flash drives (ZTA Models only)
Description
Product Highlights Electroluminescent display (ELD) is highly visible in dark locations External switch display hold and clear Processes and transmits 2,000 data/sec. USB (virtual COM^port), RS-232C, Digimatic and Analog outputs Ergonomic design with non-slip grips, heavy duty metal construction Internal Ni-MH batteries or AC adapter Overload capacity 200% F.S. Real time and peak mode (selectable) Multi-langauge program menus: English, Spanish, French, Chinese, German, Italian, Korean, Japanese Overload alarm and output signal Color-coded LED indicators and output signal for Go/No Go testing lbf, kgf, and N units are selectable Display force and displacement data with FA test stand (ZTA Models only) Export gauge memory or save continuous data to USB^flash drives (ZTA Models only) " " Product Highlights Electroluminescent display (ELD) is highly visible in dark locations External switch display hold and clear Processes and transmits 2,000 data/sec. USB (virtual COM^port), RS-232C, Digimatic and Analog outputs Ergonomic design with non-slip grips, heavy duty metal construction Internal Ni-MH batteries or AC adapter Overload capacity 200% F.S. Real time and peak mode (selectable) Multi-langauge program menus: English, Spanish, French, Chinese, German, Italian, Korean, Japanese Overload alarm and output signal Color-coded LED indicators and output signal for Go/No Go testing lbf, kgf, and N units are selectable Display force and displacement data with FA test stand (ZTA Models only) Export gauge memory or save continuous data to USB^flash drives (ZTA Models only)

Suppliers

Company
Product
Description
Supplier Links
High Performance Digital Force Gauge w/Remote Sensor - ZTS-DPU-1 - Transcat, Inc.
Rochester, NY, USA
High Performance Digital Force Gauge w/Remote Sensor
ZTS-DPU-1
High Performance Digital Force Gauge w/Remote Sensor ZTS-DPU-1
Product Highlights Electroluminescent display (ELD) is highly visible in dark locations External switch display hold and clear Processes and transmits 2,000 data/sec. USB (virtual COM^port), RS-232C, Digimatic and Analog outputs Ergonomic design with non-slip grips, heavy duty metal construction Internal Ni-MH batteries or AC adapter Overload capacity 200% F.S. Real time and peak mode (selectable) Multi-langauge program menus: English, Spanish, French, Chinese, German, Italian, Korean, Japanese Overload alarm and output signal Color-coded LED indicators and output signal for Go/No Go testing lbf, kgf, and N units are selectable Display force and displacement data with FA test stand (ZTA Models only) Export gauge memory or save continuous data to USB^flash drives (ZTA Models only) " " Product Highlights Electroluminescent display (ELD) is highly visible in dark locations External switch display hold and clear Processes and transmits 2,000 data/sec. USB (virtual COM^port), RS-232C, Digimatic and Analog outputs Ergonomic design with non-slip grips, heavy duty metal construction Internal Ni-MH batteries or AC adapter Overload capacity 200% F.S. Real time and peak mode (selectable) Multi-langauge program menus: English, Spanish, French, Chinese, German, Italian, Korean, Japanese Overload alarm and output signal Color-coded LED indicators and output signal for Go/No Go testing lbf, kgf, and N units are selectable Display force and displacement data with FA test stand (ZTA Models only) Export gauge memory or save continuous data to USB^flash drives (ZTA Models only)

Product Highlights

  • Electroluminescent display (ELD) is highly visible in dark locations
  • External switch display hold and clear
  • Processes and transmits 2,000 data/sec.
  • USB (virtual COM^port), RS-232C, Digimatic and Analog outputs
  • Ergonomic design with non-slip grips, heavy duty metal construction
  • Internal Ni-MH batteries or AC adapter
  • Overload capacity 200% F.S.
  • Real time and peak mode (selectable)
  • Multi-langauge program menus: English, Spanish, French, Chinese, German, Italian, Korean, Japanese
  • Overload alarm and output signal
  • Color-coded LED indicators and output signal for Go/No Go testing
  • lbf, kgf, and N units are selectable
  • Display force and displacement data with FA test stand (ZTA Models only)
  • Export gauge memory or save continuous data to USB^flash drives (ZTA Models only)

" "

Product Highlights

  • Electroluminescent display (ELD) is highly visible in dark locations
  • External switch display hold and clear
  • Processes and transmits 2,000 data/sec.
  • USB (virtual COM^port), RS-232C, Digimatic and Analog outputs
  • Ergonomic design with non-slip grips, heavy duty metal construction
  • Internal Ni-MH batteries or AC adapter
  • Overload capacity 200% F.S.
  • Real time and peak mode (selectable)
  • Multi-langauge program menus: English, Spanish, French, Chinese, German, Italian, Korean, Japanese
  • Overload alarm and output signal
  • Color-coded LED indicators and output signal for Go/No Go testing
  • lbf, kgf, and N units are selectable
  • Display force and displacement data with FA test stand (ZTA Models only)
  • Export gauge memory or save continuous data to USB^flash drives (ZTA Models only)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number ZTS-DPU-1
Product Name High Performance Digital Force Gauge w/Remote Sensor
Device Gauge / Indicator
Unlock Full Specs
to access all available technical data

Similar Products

AC/R PRESSURE + TEMPERATURE SE - 112CP3-9 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Compression Load Cell - X-B-D152-H12 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 44.1 to 2205 lbs (20 to 1000 kg)
Force Measured Compression
Output Analog Voltage
View Details
Force Gauges - 432205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 0.0110 to 0.1102 lbs (0.0050 to 0.0500 kg)
Accuracy 2.00 ±% Full Scale
Device Gauge / Indicator
View Details
Force sensor, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN - MR02-1000 - Mark-10 Corporation
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details