SEALS USA, Inc. Mechanical Force Gauge 20lb.Capacity MF-20

Description
Product Highlights Capacity 20lb Resolution: 0.1 lb Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to observe force changes as they occur Exceptionally rugged and dependable Smooth mechanical operation English and metric models available Measure both tension and compression forces Overload protected to 165 pounds Ergonomically designed Each Unit Includes Foam-Lined Carrying Case Chisel Point Adapter Cone Point Adapter Notch Adapter Flat Adapter V-Hook Adapter Hook Adapter Extension Rod
Datasheet
Description
Product Highlights Capacity 20lb Resolution: 0.1 lb Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to observe force changes as they occur Exceptionally rugged and dependable Smooth mechanical operation English and metric models available Measure both tension and compression forces Overload protected to 165 pounds Ergonomically designed Each Unit Includes Foam-Lined Carrying Case Chisel Point Adapter Cone Point Adapter Notch Adapter Flat Adapter V-Hook Adapter Hook Adapter Extension Rod
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Force Gauge 20lb.Capacity - MF-20 - Transcat, Inc.
Rochester, NY, USA
Mechanical Force Gauge 20lb.Capacity
MF-20
Mechanical Force Gauge 20lb.Capacity MF-20
Product Highlights Capacity 20lb Resolution: 0.1 lb Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to observe force changes as they occur Exceptionally rugged and dependable Smooth mechanical operation English and metric models available Measure both tension and compression forces Overload protected to 165 pounds Ergonomically designed Each Unit Includes Foam-Lined Carrying Case Chisel Point Adapter Cone Point Adapter Notch Adapter Flat Adapter V-Hook Adapter Hook Adapter Extension Rod

Product Highlights

  • Capacity 20lb
  • Resolution: 0.1 lb
  • Metric Scale
  • Aluminum Housing
  • Outstanding accuracy (±0.2% FS)
  • Peak mode, Easy push-button reset; holds peak at maximum readings
  • Precision gauge movement allows user to observe force changes as they occur
  • Exceptionally rugged and dependable
  • Smooth mechanical operation
  • English and metric models available
  • Measure both tension and compression forces
  • Overload protected to 165 pounds
  • Ergonomically designed

Each Unit Includes

  • Foam-Lined Carrying Case
  • Chisel Point Adapter
  • Cone Point Adapter
  • Notch Adapter
  • Flat Adapter
  • V-Hook Adapter
  • Hook Adapter
  • Extension Rod
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number MF-20
Product Name Mechanical Force Gauge 20lb.Capacity
Force Rating 20 lbs (9.07 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E1-K0-G0 - KZ-011-0400-50N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW16AC4/50kg - 1-PW16AC4/50KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors - 20031887-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Gauges - 559717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 1.00 ±% Full Scale
Device Gauge / Indicator
View Details