Imada, Inc. High Performance Digital Force Gauge w/Remote Sensor ZTS-DPU-550

Description
Product Highlights Electroluminescent display (ELD) is highly visible in dark locations External switch display hold and clear Processes and transmits 2,000 data/sec. USB (virtual COM^port), RS-232C, Digimatic and Analog outputs Ergonomic design with non-slip grips, heavy duty metal construction Internal Ni-MH batteries or AC adapter Overload capacity 200% F.S. Real time and peak mode (selectable) Multi-langauge program menus: English, Spanish, French, Chinese, German, Italian, Korean, Japanese Overload alarm and output signal Color-coded LED indicators and output signal for Go/No Go testing lbf, kgf, and N units are selectable Display force and displacement data with FA test stand (ZTA Models only) Export gauge memory or save continuous data to USB^flash drives (ZTA Models only)
Description
Product Highlights Electroluminescent display (ELD) is highly visible in dark locations External switch display hold and clear Processes and transmits 2,000 data/sec. USB (virtual COM^port), RS-232C, Digimatic and Analog outputs Ergonomic design with non-slip grips, heavy duty metal construction Internal Ni-MH batteries or AC adapter Overload capacity 200% F.S. Real time and peak mode (selectable) Multi-langauge program menus: English, Spanish, French, Chinese, German, Italian, Korean, Japanese Overload alarm and output signal Color-coded LED indicators and output signal for Go/No Go testing lbf, kgf, and N units are selectable Display force and displacement data with FA test stand (ZTA Models only) Export gauge memory or save continuous data to USB^flash drives (ZTA Models only)

Suppliers

Company
Product
Description
Supplier Links
High Performance Digital Force Gauge w/Remote Sensor - ZTS-DPU-550 - Transcat, Inc.
Rochester, NY, USA
High Performance Digital Force Gauge w/Remote Sensor
ZTS-DPU-550
High Performance Digital Force Gauge w/Remote Sensor ZTS-DPU-550
Product Highlights Electroluminescent display (ELD) is highly visible in dark locations External switch display hold and clear Processes and transmits 2,000 data/sec. USB (virtual COM^port), RS-232C, Digimatic and Analog outputs Ergonomic design with non-slip grips, heavy duty metal construction Internal Ni-MH batteries or AC adapter Overload capacity 200% F.S. Real time and peak mode (selectable) Multi-langauge program menus: English, Spanish, French, Chinese, German, Italian, Korean, Japanese Overload alarm and output signal Color-coded LED indicators and output signal for Go/No Go testing lbf, kgf, and N units are selectable Display force and displacement data with FA test stand (ZTA Models only) Export gauge memory or save continuous data to USB^flash drives (ZTA Models only)

Product Highlights

  • Electroluminescent display (ELD) is highly visible in dark locations
  • External switch display hold and clear
  • Processes and transmits 2,000 data/sec.
  • USB (virtual COM^port), RS-232C, Digimatic and Analog outputs
  • Ergonomic design with non-slip grips, heavy duty metal construction
  • Internal Ni-MH batteries or AC adapter
  • Overload capacity 200% F.S.
  • Real time and peak mode (selectable)
  • Multi-langauge program menus: English, Spanish, French, Chinese, German, Italian, Korean, Japanese
  • Overload alarm and output signal
  • Color-coded LED indicators and output signal for Go/No Go testing
  • lbf, kgf, and N units are selectable
  • Display force and displacement data with FA test stand (ZTA Models only)
  • Export gauge memory or save continuous data to USB^flash drives (ZTA Models only)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number ZTS-DPU-550
Product Name High Performance Digital Force Gauge w/Remote Sensor
Device Gauge / Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Low Power ASIC - AF-3568 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial
View Details
Tension and Compression Load Cell - X-S09-A-OP-M13 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 0.5511 to 11.03 lbs (0.2500 to 5 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-200N-E0-K1-G0 - KZ-011-0400-200N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers