Imada, Inc. Standard Mechanical Force Gauge 30kgf FB-30KG

Description
Product Highlights Multipurpose, Ideal for Measuring Push/Pull ±0.3% Accuracy Overload Capacity: 165 lb. 10 mm Stroke, Peak Hold, Zero-Point Reset Lightweight, Cast-Aluminum Housing Includes Accessories & Carrying Case No Batteries Required Each Unit Includes Hard Carrying Case Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)
Description
Product Highlights Multipurpose, Ideal for Measuring Push/Pull ±0.3% Accuracy Overload Capacity: 165 lb. 10 mm Stroke, Peak Hold, Zero-Point Reset Lightweight, Cast-Aluminum Housing Includes Accessories & Carrying Case No Batteries Required Each Unit Includes Hard Carrying Case Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)

Suppliers

Company
Product
Description
Supplier Links
Standard Mechanical Force Gauge 30kgf - FB-30KG - Transcat, Inc.
Rochester, NY, USA
Standard Mechanical Force Gauge 30kgf
FB-30KG
Standard Mechanical Force Gauge 30kgf FB-30KG
Product Highlights Multipurpose, Ideal for Measuring Push/Pull ±0.3% Accuracy Overload Capacity: 165 lb. 10 mm Stroke, Peak Hold, Zero-Point Reset Lightweight, Cast-Aluminum Housing Includes Accessories & Carrying Case No Batteries Required Each Unit Includes Hard Carrying Case Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)

Product Highlights

  • Multipurpose, Ideal for Measuring Push/Pull
  • ±0.3% Accuracy
  • Overload Capacity: 165 lb.
  • 10 mm Stroke, Peak Hold, Zero-Point Reset
  • Lightweight, Cast-Aluminum Housing
  • Includes Accessories & Carrying Case
  • No Batteries Required

Each Unit Includes

  • Hard Carrying Case
  • Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number FB-30KG
Product Name Standard Mechanical Force Gauge 30kgf
Force Rating 66.15 lbs (30 kg)
Unlock Full Specs
to access all available technical data

Similar Products

2-axis Force Sensor - X-2A-D54-H54 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Output Analog Voltage
Device Sensor Element / Chip
Technology Strain Gauge
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K0-G0 - KZ-011-0400-300N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Digital Force Gauge - M7-025 - Transcat, Inc.
Specs
Device Gauge / Indicator
View Details