Imada, Inc. High Accuracy Mechanical Force Gauge,20lbf PS-20

Description
Product Highlights Push/Pull Ergonomic, heavy-duty metal construction No batteries needed Intrinsically safe Capacity up to 100 lbf. Accuracy ±0.2% F.S. Overload capacity 165 lbf on all ranges Tare ring Real time and peak mode Each Unit Includes Full set of accessories Carrying case
Description
Product Highlights Push/Pull Ergonomic, heavy-duty metal construction No batteries needed Intrinsically safe Capacity up to 100 lbf. Accuracy ±0.2% F.S. Overload capacity 165 lbf on all ranges Tare ring Real time and peak mode Each Unit Includes Full set of accessories Carrying case

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Mechanical Force Gauge,20lbf - PS-20 - Transcat, Inc.
Rochester, NY, USA
High Accuracy Mechanical Force Gauge,20lbf
PS-20
High Accuracy Mechanical Force Gauge,20lbf PS-20
Product Highlights Push/Pull Ergonomic, heavy-duty metal construction No batteries needed Intrinsically safe Capacity up to 100 lbf. Accuracy ±0.2% F.S. Overload capacity 165 lbf on all ranges Tare ring Real time and peak mode Each Unit Includes Full set of accessories Carrying case

Product Highlights

  • Push/Pull
  • Ergonomic, heavy-duty metal construction
  • No batteries needed
  • Intrinsically safe
  • Capacity up to 100 lbf.
  • Accuracy ±0.2% F.S.
  • Overload capacity 165 lbf on all ranges
  • Tare ring
  • Real time and peak mode

Each Unit Includes

  • Full set of accessories
  • Carrying case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number PS-20
Product Name High Accuracy Mechanical Force Gauge,20lbf
Force Rating 20 lbs (9.07 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-C01-20-4M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 22.05 to 2205 lbs (10 to 1000 kg)
Force Measured Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-300N-E2-K1-G1 - KZ-011-0400-300N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force Gauge 0.12lb/2oz/50g/0.5N/500mN - M5-012 - Transcat, Inc.
Specs
Force Rating 0.1200 lbs (0.0544 kg)
Device Gauge / Indicator
View Details