AMETEK Sensors, Test & Calibration Mechanical Force Gauge 100 x0.5 Newtons, 2.25" Dial, LG-100N

Description
Product Highlights Three Models, Eight Capacities Each Tensile (Pull) and Compression (Push) Testing Intrinsically Safe Tare Ring Peak Load Switch Universal Mounting NIST Calibration with Data 2 Year Warranty Each Unit Includes Chisel Point Point Notch Flat Hook, Stationary, 20 lbf Hook, Stationary, 100 lbf Extension Rod, 6-inch Carrying Case Operator™s Manual
Datasheet
Description
Product Highlights Three Models, Eight Capacities Each Tensile (Pull) and Compression (Push) Testing Intrinsically Safe Tare Ring Peak Load Switch Universal Mounting NIST Calibration with Data 2 Year Warranty Each Unit Includes Chisel Point Point Notch Flat Hook, Stationary, 20 lbf Hook, Stationary, 100 lbf Extension Rod, 6-inch Carrying Case Operator™s Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Force Gauge 100 x0.5 Newtons, 2.25
Rochester, NY, USA
Mechanical Force Gauge 100 x0.5 Newtons, 2.25" Dial,
LG-100N
Mechanical Force Gauge 100 x0.5 Newtons, 2.25" Dial, LG-100N
Product Highlights Three Models, Eight Capacities Each Tensile (Pull) and Compression (Push) Testing Intrinsically Safe Tare Ring Peak Load Switch Universal Mounting NIST Calibration with Data 2 Year Warranty Each Unit Includes Chisel Point Point Notch Flat Hook, Stationary, 20 lbf Hook, Stationary, 100 lbf Extension Rod, 6-inch Carrying Case Operator™s Manual

Product Highlights

  • Three Models, Eight Capacities Each
  • Tensile (Pull) and Compression (Push) Testing
  • Intrinsically Safe
  • Tare Ring
  • Peak Load Switch
  • Universal Mounting
  • NIST Calibration with Data
  • 2 Year Warranty

Each Unit Includes

  • Chisel Point
  • Point
  • Notch
  • Flat
  • Hook, Stationary, 20 lbf
  • Hook, Stationary, 100 lbf
  • Extension Rod, 6-inch
  • Carrying Case
  • Operator™s Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number LG-100N
Product Name Mechanical Force Gauge 100 x0.5 Newtons, 2.25" Dial,
Force Rating 22.48 lbs (10.2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-CS15-I-H9-2M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 44.1 lbs (2 to 20 kg)
Force Measured Compression
Output Analog Voltage
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL201 - ABB Measurement & Analytics
Specs
Force Rating 1124 to 11240 lbs (510 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Model 41 Tension/Compression Universal Load Cell - SLC41/100000 - RDP Electrosense
Specs
Force Rating 100000 lbs (45351 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details