SEALS USA, Inc. Mechanical Force Gauge 2lb.Capacity MF-2

Description
Product Highlights Capacity 2lb Resolution: 0.01lb Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to observe force changes as they occur Exceptionally rugged and dependable Smooth mechanical operation English and metric models available Measure both tension and compression forces Overload protected to 165 pounds Ergonomically designed Each Unit Includes Foam-Lined Carrying Case Chisel Point Adapter Cone Point Adapter Notch Adapter Flat Adapter V-Hook Adapter Hook Adapter Extension Rod
Datasheet
Description
Product Highlights Capacity 2lb Resolution: 0.01lb Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to observe force changes as they occur Exceptionally rugged and dependable Smooth mechanical operation English and metric models available Measure both tension and compression forces Overload protected to 165 pounds Ergonomically designed Each Unit Includes Foam-Lined Carrying Case Chisel Point Adapter Cone Point Adapter Notch Adapter Flat Adapter V-Hook Adapter Hook Adapter Extension Rod
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Force Gauge 2lb.Capacity - MF-2 - Transcat, Inc.
Rochester, NY, USA
Mechanical Force Gauge 2lb.Capacity
MF-2
Mechanical Force Gauge 2lb.Capacity MF-2
Product Highlights Capacity 2lb Resolution: 0.01lb Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to observe force changes as they occur Exceptionally rugged and dependable Smooth mechanical operation English and metric models available Measure both tension and compression forces Overload protected to 165 pounds Ergonomically designed Each Unit Includes Foam-Lined Carrying Case Chisel Point Adapter Cone Point Adapter Notch Adapter Flat Adapter V-Hook Adapter Hook Adapter Extension Rod

Product Highlights

  • Capacity 2lb
  • Resolution: 0.01lb
  • Metric Scale
  • Aluminum Housing
  • Outstanding accuracy (±0.2% FS)
  • Peak mode, Easy push-button reset; holds peak at maximum readings
  • Precision gauge movement allows user to observe force changes as they occur
  • Exceptionally rugged and dependable
  • Smooth mechanical operation
  • English and metric models available
  • Measure both tension and compression forces
  • Overload protected to 165 pounds
  • Ergonomically designed

Each Unit Includes

  • Foam-Lined Carrying Case
  • Chisel Point Adapter
  • Cone Point Adapter
  • Notch Adapter
  • Flat Adapter
  • V-Hook Adapter
  • Hook Adapter
  • Extension Rod
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number MF-2
Product Name Mechanical Force Gauge 2lb.Capacity
Force Rating 2 lbs (0.9070 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 10WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force Gauges - 559707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details
Force Sensors - 10221705-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Gauge 100lb/1600oz/50kg/50000g/500N - M5-100 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Device Gauge / Indicator
View Details