Imada, Inc. Standard Digital Force Gauge, 18ozf DS2-1

Description
Product Highlights Simple operation, easy-to-use, accurate Large easy-to-read LCD display Ergonomic, durable, heavy-duty metal construction Push-button selectable lbf, kgf, and Newton units RS-232C, Digimatic and analog outputs Programmable High/Low setpoints with LCD indicators Overload capacity 200% F.S. Overload alarm, display flashes at overload limit Low battery icon Runs on internal NI-MH batteries or AC adapter Selectable real time or peak mode operation Push-button tare function n Reversible display Accuracy ± 0.2% F.S., ± 1 LSD Selectable Units lbf(ozf), kgf(gf) or Newtons Overload Capacity 200% of F.S. (Overload indicator flashes beyond 110% of F.S.) Data processing speed 1,000 data/second (30 data/second rate selectable) Display Update 10 times/second Power Rechargeable Ni-MH battery pack or AC adapter Battery Indicator Display flashes battery icon when battery is low CPU 8-bit CMOS Setpoints Programmable high/low setpoints with LCD indicators Outputs RS-232C, Digimatic and ±1 VDC analog output Operating Temp. 32° to 100°F (0° to 40°C)
Description
Product Highlights Simple operation, easy-to-use, accurate Large easy-to-read LCD display Ergonomic, durable, heavy-duty metal construction Push-button selectable lbf, kgf, and Newton units RS-232C, Digimatic and analog outputs Programmable High/Low setpoints with LCD indicators Overload capacity 200% F.S. Overload alarm, display flashes at overload limit Low battery icon Runs on internal NI-MH batteries or AC adapter Selectable real time or peak mode operation Push-button tare function n Reversible display Accuracy ± 0.2% F.S., ± 1 LSD Selectable Units lbf(ozf), kgf(gf) or Newtons Overload Capacity 200% of F.S. (Overload indicator flashes beyond 110% of F.S.) Data processing speed 1,000 data/second (30 data/second rate selectable) Display Update 10 times/second Power Rechargeable Ni-MH battery pack or AC adapter Battery Indicator Display flashes battery icon when battery is low CPU 8-bit CMOS Setpoints Programmable high/low setpoints with LCD indicators Outputs RS-232C, Digimatic and ±1 VDC analog output Operating Temp. 32° to 100°F (0° to 40°C)

Suppliers

Company
Product
Description
Supplier Links
Standard Digital Force Gauge, 18ozf - DS2-1 - Transcat, Inc.
Rochester, NY, USA
Standard Digital Force Gauge, 18ozf
DS2-1
Standard Digital Force Gauge, 18ozf DS2-1
Product Highlights Simple operation, easy-to-use, accurate Large easy-to-read LCD display Ergonomic, durable, heavy-duty metal construction Push-button selectable lbf, kgf, and Newton units RS-232C, Digimatic and analog outputs Programmable High/Low setpoints with LCD indicators Overload capacity 200% F.S. Overload alarm, display flashes at overload limit Low battery icon Runs on internal NI-MH batteries or AC adapter Selectable real time or peak mode operation Push-button tare function n Reversible display Accuracy ± 0.2% F.S., ± 1 LSD Selectable Units lbf(ozf), kgf(gf) or Newtons Overload Capacity 200% of F.S. (Overload indicator flashes beyond 110% of F.S.) Data processing speed 1,000 data/second (30 data/second rate selectable) Display Update 10 times/second Power Rechargeable Ni-MH battery pack or AC adapter Battery Indicator Display flashes battery icon when battery is low CPU 8-bit CMOS Setpoints Programmable high/low setpoints with LCD indicators Outputs RS-232C, Digimatic and ±1 VDC analog output Operating Temp. 32° to 100°F (0° to 40°C)

Product Highlights

  • Simple operation, easy-to-use, accurate
  • Large easy-to-read LCD display
  • Ergonomic, durable, heavy-duty metal construction
  • Push-button selectable lbf, kgf, and Newton units
  • RS-232C, Digimatic and analog outputs
  • Programmable High/Low setpoints with LCD indicators
  • Overload capacity 200% F.S.
  • Overload alarm, display flashes at overload limit
  • Low battery icon
  • Runs on internal NI-MH batteries or AC adapter
  • Selectable real time or peak mode operation
  • Push-button tare function n Reversible display
  • Accuracy ± 0.2% F.S., ± 1 LSD
  • Selectable Units lbf(ozf), kgf(gf) or Newtons
  • Overload Capacity 200% of F.S. (Overload indicator flashes beyond 110% of F.S.)
  • Data processing speed 1,000 data/second (30 data/second rate selectable)
  • Display Update 10 times/second
  • Power Rechargeable Ni-MH battery pack or AC adapter
  • Battery Indicator Display flashes battery icon when battery is low
  • CPU 8-bit CMOS
  • Setpoints Programmable high/low setpoints with LCD indicators
  • Outputs RS-232C, Digimatic and ±1 VDC analog output
  • Operating Temp. 32° to 100°F (0° to 40°C)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number DS2-1
Product Name Standard Digital Force Gauge, 18ozf
Force Rating 1.12 lbs (0.5102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E1-K1-G0 - KZ-011-0400-50N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
AC/R PRESSURE + TEMPERATURE SE - 112CP3-9 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Mini compressive force transd. C9C/10kN - 1-C9C/10KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 2248 lbs (1020 kg)
Accuracy 0.20 ±% Full Scale
Output mV/V (passive strain gauge)
View Details