Imada, Inc. Standard Mechanical Force Gauge 2kgf FB-2KG

Description
Product Highlights Multipurpose, Ideal for Measuring Push/Pull ±0.3% Accuracy Overload Capacity: 165 lb. 10 mm Stroke, Peak Hold, Zero-Point Reset Lightweight, Cast-Aluminum Housing Includes Accessories & Carrying Case No Batteries Required Each Unit Includes Hard Carrying Case Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)
Description
Product Highlights Multipurpose, Ideal for Measuring Push/Pull ±0.3% Accuracy Overload Capacity: 165 lb. 10 mm Stroke, Peak Hold, Zero-Point Reset Lightweight, Cast-Aluminum Housing Includes Accessories & Carrying Case No Batteries Required Each Unit Includes Hard Carrying Case Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)

Suppliers

Company
Product
Description
Supplier Links
Standard Mechanical Force Gauge 2kgf - FB-2KG - Transcat, Inc.
Rochester, NY, USA
Standard Mechanical Force Gauge 2kgf
FB-2KG
Standard Mechanical Force Gauge 2kgf FB-2KG
Product Highlights Multipurpose, Ideal for Measuring Push/Pull ±0.3% Accuracy Overload Capacity: 165 lb. 10 mm Stroke, Peak Hold, Zero-Point Reset Lightweight, Cast-Aluminum Housing Includes Accessories & Carrying Case No Batteries Required Each Unit Includes Hard Carrying Case Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)

Product Highlights

  • Multipurpose, Ideal for Measuring Push/Pull
  • ±0.3% Accuracy
  • Overload Capacity: 165 lb.
  • 10 mm Stroke, Peak Hold, Zero-Point Reset
  • Lightweight, Cast-Aluminum Housing
  • Includes Accessories & Carrying Case
  • No Batteries Required

Each Unit Includes

  • Hard Carrying Case
  • Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number FB-2KG
Product Name Standard Mechanical Force Gauge 2kgf
Force Rating 4.41 lbs (2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-C01-20-4M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 22.05 to 2205 lbs (10 to 1000 kg)
Force Measured Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K0-G0 - KZ-011-0400-80N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Digital Force Gauge - M7-5 - Transcat, Inc.
Mark-10 Corporation
Specs
Device Gauge / Indicator
View Details