Imada, Inc. Standard Digital Force Gauge, 50lbf DS2-50

Description
Product Highlights Simple operation, easy-to-use, accurate Large easy-to-read LCD display Ergonomic, durable, heavy-duty metal construction Push-button selectable lbf, kgf, and Newton units RS-232C, Digimatic and analog outputs Programmable High/Low setpoints with LCD indicators Overload capacity 200% F.S. Overload alarm, display flashes at overload limit Low battery icon Runs on internal NI-MH batteries or AC adapter Selectable real time or peak mode operation Push-button tare function n Reversible display Accuracy ± 0.2% F.S., ± 1 LSD Selectable Units lbf(ozf), kgf(gf) or Newtons Overload Capacity 200% of F.S. (Overload indicator flashes beyond 110% of F.S.) Data processing speed 1,000 data/second (30 data/second rate selectable) Display Update 10 times/second Power Rechargeable Ni-MH battery pack or AC adapter Battery Indicator Display flashes battery icon when battery is low CPU 8-bit CMOS Setpoints Programmable high/low setpoints with LCD indicators Outputs RS-232C, Digimatic and ±1 VDC analog output Operating Temp. 32° to 100°F (0° to 40°C)
Description
Product Highlights Simple operation, easy-to-use, accurate Large easy-to-read LCD display Ergonomic, durable, heavy-duty metal construction Push-button selectable lbf, kgf, and Newton units RS-232C, Digimatic and analog outputs Programmable High/Low setpoints with LCD indicators Overload capacity 200% F.S. Overload alarm, display flashes at overload limit Low battery icon Runs on internal NI-MH batteries or AC adapter Selectable real time or peak mode operation Push-button tare function n Reversible display Accuracy ± 0.2% F.S., ± 1 LSD Selectable Units lbf(ozf), kgf(gf) or Newtons Overload Capacity 200% of F.S. (Overload indicator flashes beyond 110% of F.S.) Data processing speed 1,000 data/second (30 data/second rate selectable) Display Update 10 times/second Power Rechargeable Ni-MH battery pack or AC adapter Battery Indicator Display flashes battery icon when battery is low CPU 8-bit CMOS Setpoints Programmable high/low setpoints with LCD indicators Outputs RS-232C, Digimatic and ±1 VDC analog output Operating Temp. 32° to 100°F (0° to 40°C)

Suppliers

Company
Product
Description
Supplier Links
Standard Digital Force Gauge, 50lbf - DS2-50 - Transcat, Inc.
Rochester, NY, USA
Standard Digital Force Gauge, 50lbf
DS2-50
Standard Digital Force Gauge, 50lbf DS2-50
Product Highlights Simple operation, easy-to-use, accurate Large easy-to-read LCD display Ergonomic, durable, heavy-duty metal construction Push-button selectable lbf, kgf, and Newton units RS-232C, Digimatic and analog outputs Programmable High/Low setpoints with LCD indicators Overload capacity 200% F.S. Overload alarm, display flashes at overload limit Low battery icon Runs on internal NI-MH batteries or AC adapter Selectable real time or peak mode operation Push-button tare function n Reversible display Accuracy ± 0.2% F.S., ± 1 LSD Selectable Units lbf(ozf), kgf(gf) or Newtons Overload Capacity 200% of F.S. (Overload indicator flashes beyond 110% of F.S.) Data processing speed 1,000 data/second (30 data/second rate selectable) Display Update 10 times/second Power Rechargeable Ni-MH battery pack or AC adapter Battery Indicator Display flashes battery icon when battery is low CPU 8-bit CMOS Setpoints Programmable high/low setpoints with LCD indicators Outputs RS-232C, Digimatic and ±1 VDC analog output Operating Temp. 32° to 100°F (0° to 40°C)

Product Highlights

  • Simple operation, easy-to-use, accurate
  • Large easy-to-read LCD display
  • Ergonomic, durable, heavy-duty metal construction
  • Push-button selectable lbf, kgf, and Newton units
  • RS-232C, Digimatic and analog outputs
  • Programmable High/Low setpoints with LCD indicators
  • Overload capacity 200% F.S.
  • Overload alarm, display flashes at overload limit
  • Low battery icon
  • Runs on internal NI-MH batteries or AC adapter
  • Selectable real time or peak mode operation
  • Push-button tare function n Reversible display
  • Accuracy ± 0.2% F.S., ± 1 LSD
  • Selectable Units lbf(ozf), kgf(gf) or Newtons
  • Overload Capacity 200% of F.S. (Overload indicator flashes beyond 110% of F.S.)
  • Data processing speed 1,000 data/second (30 data/second rate selectable)
  • Display Update 10 times/second
  • Power Rechargeable Ni-MH battery pack or AC adapter
  • Battery Indicator Display flashes battery icon when battery is low
  • CPU 8-bit CMOS
  • Setpoints Programmable high/low setpoints with LCD indicators
  • Outputs RS-232C, Digimatic and ±1 VDC analog output
  • Operating Temp. 32° to 100°F (0° to 40°C)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number DS2-50
Product Name Standard Digital Force Gauge, 50lbf
Force Rating 50 lbs (22.68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM95000Q - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial, Smart Surfaces, Displays
View Details
Force Gauge - PCE-DDM 10WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Digital Force Gauge, 100lb/50kg/500N - M2-100 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Device Gauge / Indicator
View Details
Load Pin Bobbin - SCP-1.250-S - Strainsert
Specs
Force Rating 22000 lbs (9977 kg)
Package Load Pin
View Details