AMETEK Sensors, Test & Calibration Digital Force Gauge w/NexygenDF Software,25 lbf x 0.005 lbf DFS2-R-025

Description
Product Highlights Wireless Data Transfer Via Integral Bluetooth® Communications Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC, Analog, Digital and Mitutoyo Outputs, Display and Output Filtering, Overload History Integral Load Cell-Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell - Dedicated - Better than 0.1% Accuracy, Non-Dedicated - Better than 0.25% Accuracy, Torque Sensor - Better than 0.3% Accuracy Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual
Datasheet
Description
Product Highlights Wireless Data Transfer Via Integral Bluetooth® Communications Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC, Analog, Digital and Mitutoyo Outputs, Display and Output Filtering, Overload History Integral Load Cell-Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell - Dedicated - Better than 0.1% Accuracy, Non-Dedicated - Better than 0.25% Accuracy, Torque Sensor - Better than 0.3% Accuracy Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge w/NexygenDF Software,25 lbf x 0.005 lbf - DFS2-R-025 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge w/NexygenDF Software,25 lbf x 0.005 lbf
DFS2-R-025
Digital Force Gauge w/NexygenDF Software,25 lbf x 0.005 lbf DFS2-R-025
Product Highlights Wireless Data Transfer Via Integral Bluetooth® Communications Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC, Analog, Digital and Mitutoyo Outputs, Display and Output Filtering, Overload History Integral Load Cell-Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell - Dedicated - Better than 0.1% Accuracy, Non-Dedicated - Better than 0.25% Accuracy, Torque Sensor - Better than 0.3% Accuracy Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual

Product Highlights

  • Wireless Data Transfer Via Integral Bluetooth® Communications
  • Normal and Peak Operating Modes
  • Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC, Analog, Digital and Mitutoyo Outputs, Display and Output Filtering, Overload History
  • Integral Load Cell-Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS
  • Remote Load Cell - Dedicated - Better than 0.1% Accuracy, Non-Dedicated - Better than 0.25% Accuracy, Torque Sensor - Better than 0.3% Accuracy
  • Simple User Interface
  • Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese
  • NIST Calibration with Data
  • 1 Year Warranty

Each Unit Includes

  • Force Gauge
  • Traceable Certification
  • Rechargeable Batteries
  • RS232 Cable
  • Flat Tip
  • Hook
  • Chisel Point Tip
  • Notch Tip
  • Extension Rod
  • Battery Charger
  • Carrying Case
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number DFS2-R-025
Product Name Digital Force Gauge w/NexygenDF Software,25 lbf x 0.005 lbf
Force Rating 25 lbs (11.34 kg)
Unlock Full Specs
to access all available technical data

Similar Products

TLS - External Threads both Ends - TLS-250 SS - Strainsert
Specs
Force Rating 250000 lbs (113379 kg)
Force Measured Tension
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-200N-E1-K0-G0 - KZ-011-0400-200N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
200lb/100kg/1000N Force Gauge - M3-200 - Transcat, Inc.
Specs
Force Rating 200 lbs (90.7 kg)
Device Gauge / Indicator
View Details
Roll Force load cells - PFVL141 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 141624 to 1.35E7 lbs (64229 to 6.12E6 kg)
Accuracy 0.50 ±% Full Scale
Package Pancake; Donut / Washer; Plate / Platform
View Details