Imada, Inc. Standard Mechanical Force Gauge 100N FB-100N

Description
Product Highlights Simple, rugged, virtually maintenance free Retains a high degree of accuracy for extended periods Ergonomic, heavy-duty metal construction No batteries needed Intrinsically safe in hazardous environments Capacity up to 150 lbf (push and pull) Overload capacity 165 lbf on all ranges Tare ring Real time and peak mode Full set of accessories and carrying case included
Description
Product Highlights Simple, rugged, virtually maintenance free Retains a high degree of accuracy for extended periods Ergonomic, heavy-duty metal construction No batteries needed Intrinsically safe in hazardous environments Capacity up to 150 lbf (push and pull) Overload capacity 165 lbf on all ranges Tare ring Real time and peak mode Full set of accessories and carrying case included

Suppliers

Company
Product
Description
Supplier Links
Standard Mechanical Force Gauge 100N - FB-100N - Transcat, Inc.
Rochester, NY, USA
Standard Mechanical Force Gauge 100N
FB-100N
Standard Mechanical Force Gauge 100N FB-100N
Product Highlights Simple, rugged, virtually maintenance free Retains a high degree of accuracy for extended periods Ergonomic, heavy-duty metal construction No batteries needed Intrinsically safe in hazardous environments Capacity up to 150 lbf (push and pull) Overload capacity 165 lbf on all ranges Tare ring Real time and peak mode Full set of accessories and carrying case included

Product Highlights

  • Simple, rugged, virtually maintenance free
  • Retains a high degree of accuracy for extended periods
  • Ergonomic, heavy-duty metal construction
  • No batteries needed
  • Intrinsically safe in hazardous environments
  • Capacity up to 150 lbf (push and pull)
  • Overload capacity 165 lbf on all ranges
  • Tare ring
  • Real time and peak mode
  • Full set of accessories and carrying case included
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number FB-100N
Product Name Standard Mechanical Force Gauge 100N
Force Rating 22.48 lbs (10.2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4300 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Force Sensor Elements - 20009605-67 - TE Connectivity
Specs
Device Sensor Element / Chip
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3-axis Force Sensor - X-3A-Y46 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Sensor Element / Chip
Technology Strain Gauge
Features Triaxial Measurement; Temperature Compensated
View Details
Single point load cell PW16AC3/75kg - 1-PW16AC3/75KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 165 lbs (75 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details