AMETEK Sensors, Test & Calibration Mechanical Force Gauge w/Metric Dial,10x0.05kgf(10-32m)NIST LG-10KG

Description
Product Highlights Three Models, Eight Capacities Each Tensile (Pull) and Compression (Push) Testing Intrinsically Safe Tare Ring Peak Load Switch Universal Mounting NIST Calibration with Data 2 Year Warranty Each Unit Includes Chisel Point Point Notch Flat Hook, Stationary, 20 lbf Hook, Stationary, 100 lbf Extension Rod, 6-inch Carrying Case Operator™s Manual
Datasheet
Description
Product Highlights Three Models, Eight Capacities Each Tensile (Pull) and Compression (Push) Testing Intrinsically Safe Tare Ring Peak Load Switch Universal Mounting NIST Calibration with Data 2 Year Warranty Each Unit Includes Chisel Point Point Notch Flat Hook, Stationary, 20 lbf Hook, Stationary, 100 lbf Extension Rod, 6-inch Carrying Case Operator™s Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Force Gauge w/Metric Dial,10x0.05kgf(10-32m)NIST - LG-10KG - Transcat, Inc.
Rochester, NY, USA
Mechanical Force Gauge w/Metric Dial,10x0.05kgf(10-32m)NIST
LG-10KG
Mechanical Force Gauge w/Metric Dial,10x0.05kgf(10-32m)NIST LG-10KG
Product Highlights Three Models, Eight Capacities Each Tensile (Pull) and Compression (Push) Testing Intrinsically Safe Tare Ring Peak Load Switch Universal Mounting NIST Calibration with Data 2 Year Warranty Each Unit Includes Chisel Point Point Notch Flat Hook, Stationary, 20 lbf Hook, Stationary, 100 lbf Extension Rod, 6-inch Carrying Case Operator™s Manual

Product Highlights

  • Three Models, Eight Capacities Each
  • Tensile (Pull) and Compression (Push) Testing
  • Intrinsically Safe
  • Tare Ring
  • Peak Load Switch
  • Universal Mounting
  • NIST Calibration with Data
  • 2 Year Warranty

Each Unit Includes

  • Chisel Point
  • Point
  • Notch
  • Flat
  • Hook, Stationary, 20 lbf
  • Hook, Stationary, 100 lbf
  • Extension Rod, 6-inch
  • Carrying Case
  • Operator™s Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number LG-10KG
Product Name Mechanical Force Gauge w/Metric Dial,10x0.05kgf(10-32m)NIST
Force Rating 22.05 lbs (10 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8805 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; For Automotive Applications General Purpose Solid-State Buttons, Smart Surfaces, 3D Touch Displays
View Details
Centered Force Sensor KZ-011-0400-50N-E1-K0-G0 - KZ-011-0400-50N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - EFN30-200N-C20010 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details