AMETEK Sensors, Test & Calibration Digital Force Gauge w/RS 232 Cable,50 x 0.001 lbf DFE2-050

Description
Product Highlights Capacities from 2 lbf (10 N) to 500 lbf (2500 N) Selectable Units of Measurement - ozf, gf, lbf, kgf and N Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Embedded SPC, Overload History Integral Load Cell - Better than 0.25% FS Accuracy, Mechanical Overload Protection to 150% FS Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data Compact, easy-to-use force gauge for economy applications 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual
Description
Product Highlights Capacities from 2 lbf (10 N) to 500 lbf (2500 N) Selectable Units of Measurement - ozf, gf, lbf, kgf and N Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Embedded SPC, Overload History Integral Load Cell - Better than 0.25% FS Accuracy, Mechanical Overload Protection to 150% FS Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data Compact, easy-to-use force gauge for economy applications 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual
Datasheet
Datasheet Summary
Powered by GS/AI

The Digital Force Gauge DFE2-050 from Ametek has a measurement capacity of 50 lbf (250 N) with a resolution of 0.001 lbf. It features an integral load cell that provides accuracy better than 0.25% of full scale and includes mechanical overload protection up to 150% of its rated capacity. The gauge supports multiple operating modes, including normal and peak, and offers advanced functions such as load limits, pass/fail assessments, and embedded statistical process control (SPC) capabilities.

The device is equipped with a high-resolution full-color LCD display that can show measurements in various units, including ozf, gf, lbf, kgf, and N. It also supports multiple language interfaces, allowing users to select from English, Spanish, French, German, Portuguese, and Chinese. The DFE2-050 includes a comprehensive set of accessories, such as an RS232 cable for data communication, and comes with NIST calibration certification.

This force gauge is designed for both handheld and test stand applications, making it versatile for various testing environments. It operates on rechargeable batteries or direct AC power, with a battery life of up to 20 hours. The unit is lightweight at 1.5 lbs (0.7 kg) and is backed by a one-year warranty.

Datasheet Summary
Powered by GS/AI

The Digital Force Gauge DFE2-050 from Ametek has a measurement capacity of 50 lbf (250 N) with a resolution of 0.001 lbf. It features an integral load cell that provides accuracy better than 0.25% of full scale and includes mechanical overload protection up to 150% of its rated capacity. The gauge supports multiple operating modes, including normal and peak, and offers advanced functions such as load limits, pass/fail assessments, and embedded statistical process control (SPC) capabilities.

The device is equipped with a high-resolution full-color LCD display that can show measurements in various units, including ozf, gf, lbf, kgf, and N. It also supports multiple language interfaces, allowing users to select from English, Spanish, French, German, Portuguese, and Chinese. The DFE2-050 includes a comprehensive set of accessories, such as an RS232 cable for data communication, and comes with NIST calibration certification.

This force gauge is designed for both handheld and test stand applications, making it versatile for various testing environments. It operates on rechargeable batteries or direct AC power, with a battery life of up to 20 hours. The unit is lightweight at 1.5 lbs (0.7 kg) and is backed by a one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge w/RS 232 Cable,50 x 0.001 lbf - DFE2-050 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge w/RS 232 Cable,50 x 0.001 lbf
DFE2-050
Digital Force Gauge w/RS 232 Cable,50 x 0.001 lbf DFE2-050
Product Highlights Capacities from 2 lbf (10 N) to 500 lbf (2500 N) Selectable Units of Measurement - ozf, gf, lbf, kgf and N Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Embedded SPC, Overload History Integral Load Cell - Better than 0.25% FS Accuracy, Mechanical Overload Protection to 150% FS Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data Compact, easy-to-use force gauge for economy applications 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual

Product Highlights

  • Capacities from 2 lbf (10 N) to 500 lbf (2500 N)
  • Selectable Units of Measurement - ozf, gf, lbf, kgf and N
  • Normal and Peak Operating Modes
  • Advanced Functions - Load Limits, Pass/Fail, Embedded SPC, Overload History
  • Integral Load Cell - Better than 0.25% FS Accuracy, Mechanical Overload Protection to 150% FS
  • Simple User Interface
  • Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese
  • NIST Calibration with Data
  • Compact, easy-to-use force gauge for economy applications
  • 1 Year Warranty

Each Unit Includes

  • Force Gauge
  • Traceable Certification
  • Rechargeable Batteries
  • RS232 Cable
  • Flat Tip
  • Hook
  • Chisel Point Tip
  • Notch Tip
  • Extension Rod
  • Battery Charger
  • Carrying Case
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number DFE2-050
Product Name Digital Force Gauge w/RS 232 Cable,50 x 0.001 lbf
Force Rating 50 lbs (22.68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 661 lbs (300 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Tension and Compression Load Cell - X-S09-A-X - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K6-G0 - KZ-011-0400-300N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers