AMETEK Sensors, Test & Calibration Digital Force Gauge w/NexygenDF Software,10 lbf x 0.002 lbf DFS2-R-010

Description
Product Highlights Wireless Data Transfer Via Integral Bluetooth® Communications Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC, Analog, Digital and Mitutoyo Outputs, Display and Output Filtering, Overload History Integral Load Cell-Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell - Dedicated - Better than 0.1% Accuracy, Non-Dedicated - Better than 0.25% Accuracy, Torque Sensor - Better than 0.3% Accuracy Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual
Datasheet
Description
Product Highlights Wireless Data Transfer Via Integral Bluetooth® Communications Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC, Analog, Digital and Mitutoyo Outputs, Display and Output Filtering, Overload History Integral Load Cell-Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell - Dedicated - Better than 0.1% Accuracy, Non-Dedicated - Better than 0.25% Accuracy, Torque Sensor - Better than 0.3% Accuracy Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge w/NexygenDF Software,10 lbf x 0.002 lbf - DFS2-R-010 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge w/NexygenDF Software,10 lbf x 0.002 lbf
DFS2-R-010
Digital Force Gauge w/NexygenDF Software,10 lbf x 0.002 lbf DFS2-R-010
Product Highlights Wireless Data Transfer Via Integral Bluetooth® Communications Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC, Analog, Digital and Mitutoyo Outputs, Display and Output Filtering, Overload History Integral Load Cell-Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell - Dedicated - Better than 0.1% Accuracy, Non-Dedicated - Better than 0.25% Accuracy, Torque Sensor - Better than 0.3% Accuracy Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual

Product Highlights

  • Wireless Data Transfer Via Integral Bluetooth® Communications
  • Normal and Peak Operating Modes
  • Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC, Analog, Digital and Mitutoyo Outputs, Display and Output Filtering, Overload History
  • Integral Load Cell-Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS
  • Remote Load Cell - Dedicated - Better than 0.1% Accuracy, Non-Dedicated - Better than 0.25% Accuracy, Torque Sensor - Better than 0.3% Accuracy
  • Simple User Interface
  • Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese
  • NIST Calibration with Data
  • 1 Year Warranty

Each Unit Includes

  • Force Gauge
  • Traceable Certification
  • Rechargeable Batteries
  • RS232 Cable
  • Flat Tip
  • Hook
  • Chisel Point Tip
  • Notch Tip
  • Extension Rod
  • Battery Charger
  • Carrying Case
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number DFS2-R-010
Product Name Digital Force Gauge w/NexygenDF Software,10 lbf x 0.002 lbf
Force Rating 10 lbs (4.54 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E1-K0-G0 - KZ-011-0400-50N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW15BC3/150kg - 1-PW15BC3/150KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 331 lbs (150 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors - 10218763-00 - TE Connectivity
Specs
Operating Temperature -67 to 347 F (-55 to 175 C)
View Details
Force Gauges - 1925892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 1.00 ±% Full Scale
Device Gauge / Indicator
View Details