SEALS USA, Inc. Digital Force Gauge,2.2Lb FG-7003

Description
Product Highlights 1000 Hz Sample Rate combined with +/-0.2% F.S. accuracy provides fast sampling producing great resolution and more accurate results Three mode operation: Track, Peak & Auto-Peak 180 degree Auto-reversible display, tension/compression icons, and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand Programmable High & Low Limits allow for instant visual and audible indication of pass or fail testing 1000 point data collection capability can be viewed on display, sent to optional printer, or uploaded to software package for further analysis Rugged, ergonomic die cast aluminum construction allows usage in demanding applications Comparator output function provides user with easy Pass/Fail testing system integration capabilities Multi-language and engineering unit's selection provides flexible user comfort
Description
Product Highlights 1000 Hz Sample Rate combined with +/-0.2% F.S. accuracy provides fast sampling producing great resolution and more accurate results Three mode operation: Track, Peak & Auto-Peak 180 degree Auto-reversible display, tension/compression icons, and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand Programmable High & Low Limits allow for instant visual and audible indication of pass or fail testing 1000 point data collection capability can be viewed on display, sent to optional printer, or uploaded to software package for further analysis Rugged, ergonomic die cast aluminum construction allows usage in demanding applications Comparator output function provides user with easy Pass/Fail testing system integration capabilities Multi-language and engineering unit's selection provides flexible user comfort

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge,2.2Lb - FG-7003 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge,2.2Lb
FG-7003
Digital Force Gauge,2.2Lb FG-7003
Product Highlights 1000 Hz Sample Rate combined with +/-0.2% F.S. accuracy provides fast sampling producing great resolution and more accurate results Three mode operation: Track, Peak & Auto-Peak 180 degree Auto-reversible display, tension/compression icons, and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand Programmable High & Low Limits allow for instant visual and audible indication of pass or fail testing 1000 point data collection capability can be viewed on display, sent to optional printer, or uploaded to software package for further analysis Rugged, ergonomic die cast aluminum construction allows usage in demanding applications Comparator output function provides user with easy Pass/Fail testing system integration capabilities Multi-language and engineering unit's selection provides flexible user comfort

Product Highlights

  • 1000 Hz Sample Rate combined with +/-0.2% F.S. accuracy provides fast sampling producing great resolution and more accurate results
  • Three mode operation: Track, Peak & Auto-Peak
  • 180 degree Auto-reversible display, tension/compression icons, and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand
  • Programmable High & Low Limits allow for instant visual and audible indication of pass or fail testing
  • 1000 point data collection capability can be viewed on display, sent to optional printer, or uploaded to software package for further analysis
  • Rugged, ergonomic die cast aluminum construction allows usage in demanding applications
  • Comparator output function provides user with easy Pass/Fail testing system integration capabilities
  • Multi-language and engineering unit's selection provides flexible user comfort
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number FG-7003
Product Name Digital Force Gauge,2.2Lb
Force Rating 2.2 lbs (0.9977 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-C08-H30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-200N-E1-K0-G0 - KZ-011-0400-200N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN - FS05-300 - Mark-10 Corporation
Specs
Force Rating 337 lbs (153 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details