AMETEK Sensors, Test & Calibration Digital Force Gauge w/RS 232 Cable,200 x 0.001 lbf DFE2-200

Description
Product Highlights Capacities from 2 lbf (10 N) to 500 lbf (2500 N) Selectable Units of Measurement - ozf, gf, lbf, kgf and N Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Embedded SPC, Overload History Integral Load Cell - Better than 0.25% FS Accuracy, Mechanical Overload Protection to 150% FS Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data Compact, easy-to-use force gauge for economy applications 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual
Datasheet
Description
Product Highlights Capacities from 2 lbf (10 N) to 500 lbf (2500 N) Selectable Units of Measurement - ozf, gf, lbf, kgf and N Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Embedded SPC, Overload History Integral Load Cell - Better than 0.25% FS Accuracy, Mechanical Overload Protection to 150% FS Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data Compact, easy-to-use force gauge for economy applications 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge w/RS 232 Cable,200 x 0.001 lbf - DFE2-200 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge w/RS 232 Cable,200 x 0.001 lbf
DFE2-200
Digital Force Gauge w/RS 232 Cable,200 x 0.001 lbf DFE2-200
Product Highlights Capacities from 2 lbf (10 N) to 500 lbf (2500 N) Selectable Units of Measurement - ozf, gf, lbf, kgf and N Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Embedded SPC, Overload History Integral Load Cell - Better than 0.25% FS Accuracy, Mechanical Overload Protection to 150% FS Simple User Interface Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese NIST Calibration with Data Compact, easy-to-use force gauge for economy applications 1 Year Warranty Each Unit Includes Force Gauge Traceable Certification Rechargeable Batteries RS232 Cable Flat Tip Hook Chisel Point Tip Notch Tip Extension Rod Battery Charger Carrying Case User Manual

Product Highlights

  • Capacities from 2 lbf (10 N) to 500 lbf (2500 N)
  • Selectable Units of Measurement - ozf, gf, lbf, kgf and N
  • Normal and Peak Operating Modes
  • Advanced Functions - Load Limits, Pass/Fail, Embedded SPC, Overload History
  • Integral Load Cell - Better than 0.25% FS Accuracy, Mechanical Overload Protection to 150% FS
  • Simple User Interface
  • Selectable Display Languages - English, Spanish, French, German, Portuguese and Chinese
  • NIST Calibration with Data
  • Compact, easy-to-use force gauge for economy applications
  • 1 Year Warranty

Each Unit Includes

  • Force Gauge
  • Traceable Certification
  • Rechargeable Batteries
  • RS232 Cable
  • Flat Tip
  • Hook
  • Chisel Point Tip
  • Notch Tip
  • Extension Rod
  • Battery Charger
  • Carrying Case
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number DFE2-200
Product Name Digital Force Gauge w/RS 232 Cable,200 x 0.001 lbf
Force Rating 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-B78 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 40000 lbs (18141 kg)
Force Measured Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-300N-E2-K1-G1 - KZ-011-0400-300N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force Gauge 200lb/3200oz/100kg/1000N/1k - M4-200 - Transcat, Inc.
Specs
Force Rating 200 lbs (90.7 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details