AMETEK Sensors, Test & Calibration Mechanical Force Gauge 400 x 2.0 lbf DG-400

Description
Product Highlights Capacity x Resolution 400 x 2.0 lbf Tensile Load (one direction dedicated to pull) Compression Load (one direction dedicated to push) Peak Tension or Compression Load (switch activated) Each Unit Includes Chisel Point Point Notch Flat Hook, Stationary Extension Rod, 6-inch Carrying Case Operator’s Manual
Datasheet
Description
Product Highlights Capacity x Resolution 400 x 2.0 lbf Tensile Load (one direction dedicated to pull) Compression Load (one direction dedicated to push) Peak Tension or Compression Load (switch activated) Each Unit Includes Chisel Point Point Notch Flat Hook, Stationary Extension Rod, 6-inch Carrying Case Operator’s Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Force Gauge 400 x 2.0 lbf - DG-400 - Transcat, Inc.
Rochester, NY, USA
Mechanical Force Gauge 400 x 2.0 lbf
DG-400
Mechanical Force Gauge 400 x 2.0 lbf DG-400
Product Highlights Capacity x Resolution 400 x 2.0 lbf Tensile Load (one direction dedicated to pull) Compression Load (one direction dedicated to push) Peak Tension or Compression Load (switch activated) Each Unit Includes Chisel Point Point Notch Flat Hook, Stationary Extension Rod, 6-inch Carrying Case Operator’s Manual

Product Highlights

  • Capacity x Resolution 400 x 2.0 lbf
  • Tensile Load (one direction dedicated to pull)
  • Compression Load (one direction dedicated to push)
  • Peak Tension or Compression Load (switch activated)

Each Unit Includes

  • Chisel Point
  • Point
  • Notch
  • Flat
  • Hook, Stationary
  • Extension Rod, 6-inch
  • Carrying Case
  • Operator’s Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number DG-400
Product Name Mechanical Force Gauge 400 x 2.0 lbf
Force Rating 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4300 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Force Sensors - 20018482-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Compression Load Cell - X-L11-55 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Single point load cell PW10AC3/250kg - 1-PW10AC3/250KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 551 lbs (250 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details