Shenzhen Shengyu Electronics Technology Limited Datasheets for SRAM Memory Chips
Static random access memory (SRAM) chips do not need to be refreshed like DRAM chips. This makes SRAM chips faster and more reliable.
SRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| 71V416 - 4 MEG (256K X 16-BIT) 3 | |
| 71V424 - 4 MEG (512K X 8-BIT) 3. | |
| 71V546 - 128K X 36, 3.3V SYNCHRO | |
| 71V65603 - 256K X 36 3.3V SYNCHR | |
| IC SRAM 1MBIT PARALLEL 100TQFP | |
| IC SRAM 2MBIT PARALLEL 100TQFP | |
| IC SRAM 4.5MBIT PAR 100TQFP | |
| IC SRAM 4.5MBIT PAR 119PBGA | |
| IC SRAM 4.5MBIT PAR 165CABGA | |
| IC SRAM 4.5MBIT PARALLEL 100TQFP | |
| IC SRAM 4.5MBIT PARALLEL 119PBGA | |
| IC SRAM 4MBIT PARALLEL 36SOJ | |
| IC SRAM 4MBIT PARALLEL 44SOJ | |
| IC SRAM 4MBIT PARALLEL 44TSOP II | |
| IC SRAM 4MBIT PARALLEL 48CABGA | |
| IC SRAM 9MBIT PAR 100TQFP | |
| IC SRAM 9MBIT PAR 117MHZ 119PBGA | |
| IC SRAM 9MBIT PAR 119PBGA | |
| IC SRAM 9MBIT PAR 150MHZ 119PBGA | |
| IC SRAM 9MBIT PAR 165CABGA | |
| IC SRAM 9MBIT PARALLEL 100TQFP | |
| IC SRAM 9MBIT PARALLEL 119PBGA | |
| IC SRAM 9MBIT PARALLEL 165CABGA | |
| STANDARD 4.5MBIT 128K X 36 3.135 |
| << Prev | Next >> |