The 71V416S12PHGI is a 4Mbit (256K x 16) high-speed CMOS Static RAM from Quarktwin Technology Ltd. It operates with a single 3.3V power supply and features access and cycle times of 12ns, making it suitable for applications requiring fast memory access. The device is designed with a JEDEC center power/GND pinout to minimize noise and includes one chip select and one output enable pin for flexible control. This SRAM is fully static and asynchronous, eliminating the need for clocks or refresh cycles, which simplifies integration into various systems. It is available in a 44-pin, 400 mil TSOP Type II package, which is compact and suitable for space-constrained designs. The part is also LVTTL-compatible, ensuring compatibility with modern logic levels. Engineers may consider this product for applications in both commercial and industrial temperature ranges, as it supports a temperature range of 0°C to 70°C for commercial and -40°C to 85°C for industrial use. The low power consumption during chip deselect further enhances its suitability for battery-operated devices.
Manufacturer: Renesas Electronics America
Win Source Part Number: 907830-71V416S12PHGI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 44-TSOP II
Package: 44-TSOP (0.400", 10.16mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 71V416
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP II
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 26
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT71V416S12PHGI, IDT71V416S12PHGI-ND,
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: 71V416S12PHGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V416S12PHGI can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II
SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
SRAM, 4MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
IC SRAM 4MBIT PARALLEL 44TSOP II
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 907830-71V416S12PHGI | 774-71V416S12PHGI | 800-2137-ND | 71V416S12PHGI | 71V416S12PHGI | 42AH2718 | 71V416S12PHGI |
| Product Name | Memory - SRAM - 71V416S12PHGI | Memory IC and Storage Component | Memory | Memory | Memory | Sram, 4Mbit, -40 To 85Deg C Rohs Compliant Renesas | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOP; 44-TSOP II | TSOP; Tube | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400\", 10.16mm Width) | |||
| Access Time | 12 ns | 12 ns | 12 ns |