Renesas Electronics Corporation Memory - SRAM - 71V416S12PHG8 71V416S12PHG8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 847640-71V416S12PHG8 Features: Memory IC 12 ns Package: Reel - TR Family Name: 71V416 Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 800-1849-1, 800-1849-2, IDT71V416S12PHG8, 800-1849-6
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 847640-71V416S12PHG8 Features: Memory IC 12 ns Package: Reel - TR Family Name: 71V416 Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 800-1849-1, 800-1849-2, IDT71V416S12PHG8, 800-1849-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 71V416S12PHG8 - 847640-71V416S12PHG8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71V416S12PHG8
847640-71V416S12PHG8
Memory - SRAM - 71V416S12PHG8 847640-71V416S12PHG8
Manufacturer: Renesas Electronics America Win Source Part Number: 847640-71V416S12PHG8 Features: Memory IC 12 ns Package: Reel - TR Family Name: 71V416 Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 800-1849-1, 800-1849-2, IDT71V416S12PHG8, 800-1849-6

Manufacturer: Renesas Electronics America
Win Source Part Number: 847640-71V416S12PHG8
Features: Memory IC 12 ns
Package: Reel - TR
Family Name: 71V416
Categories: Integrated Circuits (ICs)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 800-1849-1, 800-1849-2, IDT71V416S12PHG8, 800-1849-6

Buy Now Datasheet
Memory IC and Storage Component - 774-71V416S12PHG8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71V416S12PHG8
Memory IC and Storage Component 774-71V416S12PHG8
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: 71V416S12PHG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V416S12PHG8 can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: 71V416S12PHG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V416S12PHG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 800-71V416S12PHG8CT-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II

Buy Now Datasheet
Memory - 800-71V416S12PHG8TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II

Buy Now Datasheet
Memory - 800-71V416S12PHG8DKR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II

Buy Now Datasheet
Sram, 4Mbit, 0 To 70Deg C Rohs Compliant Renesas - 42AH2719 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 4Mbit, 0 To 70Deg C Rohs Compliant Renesas
42AH2719
Sram, 4Mbit, 0 To 70Deg C Rohs Compliant Renesas 42AH2719
SRAM, 4MBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

SRAM, 4MBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Memory - 71V416S12PHG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V416S12PHG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V416S12PHG8
Integrated Circuits (ICs) - Memory - Memory 71V416S12PHG8
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 847640-71V416S12PHG8 774-71V416S12PHG8 800-71V416S12PHG8CT-ND 42AH2719 71V416S12PHG8 71V416S12PHG8 71V416S12PHG8
Product Name Memory - SRAM - 71V416S12PHG8 Memory IC and Storage Component Memory Sram, 4Mbit, 0 To 70Deg C Rohs Compliant Renesas Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 12 ns 12 ns 12 ns
Cycle Time 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details