SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 133MHz 4.2ns 165-CABGA (13x15)
IC SRAM 9MBIT PARALLEL 165CABGA
IC SRAM 9MBIT PARALLEL 165CABGA
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 133 MHz 4.2 ns 165-CABGA (13x15)
IC SRAM 9MBIT PARALLEL 165CABGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V65603S133BQG-ND | 71V65603S133BQG | 71V65603S133BQG | 71V65603S133BQG | 71V65603S133BQG |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Synchronous, SDR (ZBT); SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits |
| Package Type | 165-TBGA | BGA; 165-TBGA | 165-TBGA |