Renesas Electronics Corporation Memory 71V65603S133BG

Description
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 133MHz 4.2ns 119-PBGA (14x22)
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 133MHz 4.2ns 119-PBGA (14x22)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 71V65603S133BG-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 133MHz 4.2ns 119-PBGA (14x22)

SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 133MHz 4.2ns 119-PBGA (14x22)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - 1381052-71V65603S133BG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1381052-71V65603S133BG
Integrated Circuits (ICs) - Memory - Memory 1381052-71V65603S133BG
Win Source Part Number: 1381052-71V65603S133 BG Category: Integrated Circuits (ICs)>Memory>Memory Package: Tray Standard Package: 84 pcs Technology: SRAM - Synchronous, SDR (ZBT) Memory Type: Volatile Memory Size: 9Mbit Access Time: 4.2 ns Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 119-BGA Supplier Device Package: 119-PBGA (14x22) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 133 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Base Product Number: 71V65603 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Memory Organization: 256K x 36

Win Source Part Number: 1381052-71V65603S133BG
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tray
Standard Package: 84 pcs
Technology: SRAM - Synchronous, SDR (ZBT)
Memory Type: Volatile
Memory Size: 9Mbit
Access Time: 4.2 ns
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 119-BGA
Supplier Device Package: 119-PBGA (14x22)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 133 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America
Base Product Number: 71V65603
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Memory Organization: 256K x 36

Buy Now Datasheet
Memory IC and Storage Component - 774-71V65603S133BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71V65603S133BG
Memory IC and Storage Component 774-71V65603S133BG
IC SRAM 9MBIT PARALLEL 119PBGA Product overview: 71V65603S133BG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V65603S133BG can be used for catalog matching and distributor lookup.

IC SRAM 9MBIT PARALLEL 119PBGA Product overview: 71V65603S133BG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V65603S133BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 71V65603S133BG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 133 MHz 4.2 ns 119-PBGA (14x22)

SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 133 MHz 4.2 ns 119-PBGA (14x22)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V65603S133BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V65603S133BG
Integrated Circuits (ICs) - Memory - Memory 71V65603S133BG
IC SRAM 9MBIT PARALLEL 119PBGA

IC SRAM 9MBIT PARALLEL 119PBGA

Supplier's Site
IC SRAM 9MBIT PARALLEL 119PBGA

IC SRAM 9MBIT PARALLEL 119PBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V65603S133BG-ND 1381052-71V65603S133BG 774-71V65603S133BG 71V65603S133BG 71V65603S133BG 71V65603S133BG
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 9000 kbits 9000 kbits 9000 kbits 9000 kbits
Package Type BGA; 119-BGA BGA; Tray BGA; 119-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V124SA15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - 16-3417-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details