The 71V65703S85BQGI is a 3.3V synchronous SRAM memory device from Quarktwin Technology Ltd., featuring a capacity of 9 Megabits organized as 256K x 36 bits. It supports high-speed operation with a maximum clock frequency of 100 MHz and a clock-to-data access time of 8.5 ns. This memory device incorporates Zero Bus Turnaround (ZBT) technology, allowing for seamless transitions between read and write operations without dead cycles. The SRAM includes a burst counter for efficient data handling, capable of providing four cycles of data for a single address, with the burst order selectable between linear and interleaved modes. It features three chip enable pins for easy depth expansion and a single read/write control pin. The device is packaged in a 165-ball CABGA format and is suitable for industrial applications with an operating temperature range of -40°C to +85°C. Power management is facilitated through a power-down mode controlled by the ZZ input, and the device is compliant with green standards. This product is ideal for applications requiring high-speed data access and efficient memory management.
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 8.5ns 165-CABGA (13x15)
IC SRAM 9MBIT PARALLEL 165CABGA
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 8.5 ns 165-CABGA (13x15)
IC SRAM 9MBIT PARALLEL 165CABGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V65703S85BQGI-ND | 71V65703S85BQGI | 71V65703S85BQGI | 71V65703S85BQGI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 256 kbits |