Integrated Device Technology 3.3V 128K x 36 ZBT Synchronous PipeLined SRAM 71V546S133PFGI

Description
The 71V546 3.3V CMOS SRAM is organized as 128K x 36 bits. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turn-around. The 71V546 contains data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .
Request a Quote Datasheet
Description
The 71V546 3.3V CMOS SRAM is organized as 128K x 36 bits. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turn-around. The 71V546 contains data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 128K x 36 ZBT Synchronous PipeLined SRAM - 71V546S133PFGI - Integrated Device Technology
San Jose, CA, USA
3.3V 128K x 36 ZBT Synchronous PipeLined SRAM
71V546S133PFGI
3.3V 128K x 36 ZBT Synchronous PipeLined SRAM 71V546S133PFGI
The 71V546 3.3V CMOS SRAM is organized as 128K x 36 bits. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turn-around. The 71V546 contains data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .

The 71V546 3.3V CMOS SRAM is organized as 128K x 36 bits. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turn-around. The 71V546 contains data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1039969-71V546S133PFGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1039969-71V546S133PFGI
Integrated Circuits (ICs) - Memory 1039969-71V546S133PFGI
Win Source Part Number: 1039969-71V546S133PF GI Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR (ZBT) Memory Type: Volatile Memory Size: 4.5Mb (128K x 36) Access Time: 4.2 ns Voltage - Supply: 3.135V ~ 3.465V Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Clock Frequency: 133 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): 71V3556S133PFG; 71V2556S133PFG; 71V3556S133PFGI; ECCN: 3A991B2A Fake Threat In the Open Market: 76 pct. HTSUS: 8542.32.0041 Mfr: IDT, Integrated Device Technology Inc Other Names: 2156-71V546S133PFGI, IDTIDT71V546S133PFGI

Win Source Part Number: 1039969-71V546S133PFGI
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR (ZBT)
Memory Type: Volatile
Memory Size: 4.5Mb (128K x 36)
Access Time: 4.2 ns
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 133 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): 71V3556S133PFG; 71V2556S133PFG; 71V3556S133PFGI;
ECCN: 3A991B2A
Fake Threat In the Open Market: 76 pct.
HTSUS: 8542.32.0041
Mfr: IDT, Integrated Device Technology Inc
Other Names: 2156-71V546S133PFGI,IDTIDT71V546S133PFGI

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 71V546S133PFGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
71V546S133PFGI
Integrated Circuits (ICs) - Memory 71V546S133PFGI
IC SRAM 4.5MBIT PARALLEL 100TQFP

IC SRAM 4.5MBIT PARALLEL 100TQFP

Supplier's Site
Memory - 71V546S133PFGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 100-TQFP (14x14)

SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V546S133PFGI 1039969-71V546S133PFGI 71V546S133PFGI 71V546S133PFGI
Product Name 3.3V 128K x 36 ZBT Synchronous PipeLined SRAM Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Data Rate 133 MHz 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128 kbits 4500 kbits 4500 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V124SA12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers