Shenzhen Shengyu Electronics Technology Limited Datasheets for SRAM Memory Chips
Static random access memory (SRAM) chips do not need to be refreshed like DRAM chips. This makes SRAM chips faster and more reliable.
SRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| 71024 - STATIC RAM 1 MEG (64K X | |
| 71256 - STATIC RAM 256K (32K X 8 | |
| IC SRAM 1.125MBIT PAR 128TQFP | |
| IC SRAM 144K PARALLEL 100TQFP | |
| IC SRAM 16KBIT PARALLEL 48DIP | |
| IC SRAM 16KBIT PARALLEL 52PLCC | |
| IC SRAM 16KBIT PARALLEL 52TQFP | |
| IC SRAM 16KBIT PARALLEL 64TQFP | |
| IC SRAM 16KBIT PARALLEL SB48 | |
| IC SRAM 1MBIT PARALLEL 100TQFP | |
| IC SRAM 1MBIT PARALLEL 128TQFP | |
| IC SRAM 1MBIT PARALLEL 32SOJ | |
| IC SRAM 1MBIT PARALLEL 44SOJ | |
| IC SRAM 1MBIT PARALLEL 44TSOP II | |
| IC SRAM 256KBIT PARALLEL 128TQFP | |
| IC SRAM 256KBIT PARALLEL 28CDIP | |
| IC SRAM 256KBIT PARALLEL 28DIP | |
| IC SRAM 256KBIT PARALLEL 28SOJ | |
| IC SRAM 256KBIT PARALLEL 28TSOP | |
| IC SRAM 288KBIT PARALLEL 100TQFP | |
| IC SRAM 32KBIT PARALLEL 100TQFP | |
| IC SRAM 32KBIT PARALLEL 68PGA | |
| IC SRAM 32KBIT PARALLEL 68PLCC | |
| IC SRAM 512KBIT PARALLEL 128TQFP | |
| IC SRAM 8KBIT PARALLEL 48DIP | |
| IC SRAM 8KBIT PARALLEL 52PLCC | |
| IC SRAM 8KBIT PARALLEL 64TQFP | |
| IC SRAM 8KBIT PARALLEL SB48 | |
| IC SRAM ASYNCH | |
| IC SRAM | |
| SRAM 1 MEG (64K X 16-BIT) | |
| SRAM 256K (32K X 8-BIT) |
| << Prev | Next >> |