Integrated Device Technology 3.3V 512K x 8 Asynchronous Static RAM Center Pwr & Gnd Pinout 71V424L12YGI

Description
The 71V424 3.3V CMOS SRAM is organized as 512K x 8. All bidirectional inputs and outputs of the 71V424 are TTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet
Description
The 71V424 3.3V CMOS SRAM is organized as 512K x 8. All bidirectional inputs and outputs of the 71V424 are TTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 512K x 8 Asynchronous Static RAM Center Pwr & Gnd Pinout - 71V424L12YGI - Integrated Device Technology
San Jose, CA, USA
3.3V 512K x 8 Asynchronous Static RAM Center Pwr & Gnd Pinout
71V424L12YGI
3.3V 512K x 8 Asynchronous Static RAM Center Pwr & Gnd Pinout 71V424L12YGI
The 71V424 3.3V CMOS SRAM is organized as 512K x 8. All bidirectional inputs and outputs of the 71V424 are TTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

The 71V424 3.3V CMOS SRAM is organized as 512K x 8. All bidirectional inputs and outputs of the 71V424 are TTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

Supplier's Site Datasheet
Memory - 71V424L12YGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 36-SOJ

SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 36-SOJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 71V424L12YGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
71V424L12YGI
Integrated Circuits (ICs) - Memory 71V424L12YGI
IC SRAM 4MBIT PARALLEL 36SOJ

IC SRAM 4MBIT PARALLEL 36SOJ

Supplier's Site

Technical Specifications

  Integrated Device Technology Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 71V424L12YGI 71V424L12YGI 71V424L12YGI
Product Name 3.3V 512K x 8 Asynchronous Static RAM Center Pwr & Gnd Pinout Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 12 ns 12 ns 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4096 kbits 4000 kbits 4000 kbits
Number of Words 512 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - 24C02-I/P - 854722-24C02-I/P - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details