Integrated Device Technology 3.3V 128K x 36 ZBT Synchronous PipeLined SRAM 71V546S100PFG

Description
The 71V546 3.3V CMOS SRAM is organized as 128K x 36 bits. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turn-around. The 71V546 contains data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .
Request a Quote Datasheet
Description
The 71V546 3.3V CMOS SRAM is organized as 128K x 36 bits. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turn-around. The 71V546 contains data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 128K x 36 ZBT Synchronous PipeLined SRAM - 71V546S100PFG - Integrated Device Technology
San Jose, CA, USA
3.3V 128K x 36 ZBT Synchronous PipeLined SRAM
71V546S100PFG
3.3V 128K x 36 ZBT Synchronous PipeLined SRAM 71V546S100PFG
The 71V546 3.3V CMOS SRAM is organized as 128K x 36 bits. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turn-around. The 71V546 contains data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .

The 71V546 3.3V CMOS SRAM is organized as 128K x 36 bits. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turn-around. The 71V546 contains data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet
Memory - SRAM - 71V546S100PFG - 135941-71V546S100PFG - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71V546S100PFG
135941-71V546S100PFG
Memory - SRAM - 71V546S100PFG 135941-71V546S100PFG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 135941-71V546S100PFG Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 4.5Mb (128K x 36) Access Time: 5ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.465 V Memory Format: SRAM Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 135941-71V546S100PFG
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous ZBT
Memory Type: Volatile
Memory Size: 4.5Mb (128K x 36)
Access Time: 5ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.135 V to 3.465 V
Memory Format: SRAM
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V546S100PFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V546S100PFG
Integrated Circuits (ICs) - Memory - Memory 71V546S100PFG
71V546 - 128K X 36, 3.3V SYNCHRO

71V546 - 128K X 36, 3.3V SYNCHRO

Supplier's Site

Technical Specifications

  Integrated Device Technology Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 71V546S100PFG 135941-71V546S100PFG 71V546S100PFG
Product Name 3.3V 128K x 36 ZBT Synchronous PipeLined SRAM Memory - SRAM - 71V546S100PFG Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Data Rate 100 MHz 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 128 kbits 4500 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-CY14B104NA-ZS20XIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details