The 71V65803S100PFG8 is a 3.3V synchronous SRAM with a capacity of 9 Megabits, featuring a 256K x 36 memory configuration. It operates at a high speed of 100 MHz, providing a clock-to-data access time of 5 nanoseconds. This memory device incorporates the Zero Bus Turnaround (ZBT) feature, which eliminates dead cycles between read and write operations, enhancing overall performance in high-speed applications. The SRAM supports a fully pipelined architecture with positive clock-edge triggering for address, data, and control signals. It includes a single read/write control pin and an internally synchronized output buffer, which simplifies control by eliminating the need for an output enable signal. The device also features a burst capability, allowing for four-word bursts in either linear or interleaved order. The 71V65803S100PFG8 is packaged in a 100-pin thin quad flatpack (TQFP) and is suitable for both commercial and industrial temperature ranges, with an operational temperature range of -40°C to +85°C available for selected speeds. Additionally, it includes individual byte write control and multiple chip enable pins for easy depth expansion.
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (512K x 18) Parallel 100MHz 5ns 100-TQFP (14x14)
IC SRAM 9MBIT PARALLEL 100TQFP
IC SRAM 9MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 100 MHz 5 ns 100-TQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V65803S100PFG8-ND | 71V65803S100PFG8 | 71V65803S100PFG8 | 71V65803S100PFG8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits |
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP |