Integrated Device Technology Memory IC and Storage Component 71V3577YS85PF

Description
128K X 36 3.3V Synchronous SRAM 3.3V I/O, Flow-Through Output Burst Counter, Single Cycle Deselect
Request a Quote
Description
128K X 36 3.3V Synchronous SRAM 3.3V I/O, Flow-Through Output Burst Counter, Single Cycle Deselect
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71V3577YS85PF is a 3.3V synchronous SRAM with a memory configuration of 128K x 36 bits. It supports fast access times, with a maximum of 8.5 ns at clock frequencies up to 87 MHz. This SRAM features a flow-through output architecture, allowing for efficient data transfer without internal registers in the data output path. It includes a burst mode capability, enabling the device to provide four cycles of data for a single address, which enhances performance for applications requiring high-speed data access. The device is equipped with a global write control, byte write enable, and individual byte write selects, facilitating flexible data handling. It operates with a 3.3V core power supply and has a power-down feature controlled by the ZZ input for low power consumption during idle periods. The IDT71V3577YS85PF is available in multiple package options, including a 100-pin TQFP, a 119-ball BGA, and a 165 fine pitch BGA, making it suitable for various design requirements. This product is ideal for applications that demand high-speed memory solutions in both commercial and industrial temperature ranges.

Datasheet Summary
Powered by GS/AI

The IDT71V3577YS85PF is a 3.3V synchronous SRAM with a memory configuration of 128K x 36 bits. It supports fast access times, with a maximum of 8.5 ns at clock frequencies up to 87 MHz. This SRAM features a flow-through output architecture, allowing for efficient data transfer without internal registers in the data output path. It includes a burst mode capability, enabling the device to provide four cycles of data for a single address, which enhances performance for applications requiring high-speed data access. The device is equipped with a global write control, byte write enable, and individual byte write selects, facilitating flexible data handling. It operates with a 3.3V core power supply and has a power-down feature controlled by the ZZ input for low power consumption during idle periods. The IDT71V3577YS85PF is available in multiple package options, including a 100-pin TQFP, a 119-ball BGA, and a 165 fine pitch BGA, making it suitable for various design requirements. This product is ideal for applications that demand high-speed memory solutions in both commercial and industrial temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
 - 71V3577YS85PF - Rochester Electronics
Newburyport, MA, United States
128K X 36 3.3V Synchronous SRAM 3.3V I/O, Flow-Through Output Burst Counter, Single Cycle Deselect

128K X 36 3.3V Synchronous SRAM 3.3V I/O, Flow-Through Output Burst Counter, Single Cycle Deselect

Supplier's Site Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-71V3577YS85PF
Memory IC and Storage Component 774-71V3577YS85PF
IC SRAM 4.5MBIT PARALLEL 100TQFP Product overview: 71V3577YS85PF from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V3577YS85PF can be used for catalog matching and distributor lookup.

IC SRAM 4.5MBIT PARALLEL 100TQFP Product overview: 71V3577YS85PF from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V3577YS85PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 71V3577YS85PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 8.5 ns 100-TQFP (14x20)

SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 8.5 ns 100-TQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 71V3577YS85PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
71V3577YS85PF
Integrated Circuits (ICs) - Memory 71V3577YS85PF
IC SRAM 4.5MBIT PARALLEL 100TQFP

IC SRAM 4.5MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V3577YS85PF 774-71V3577YS85PF 71V3577YS85PF 71V3577YS85PF
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Package Type QFP; TQFP; TQFP100 QFP; Bulk QFP; 100-LQFP QFP
Access Time 8.5 ns 8.5 ns 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V124SA10YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1000 kbits
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory IC and Storage Component - 774-CY14V101NA-BA45XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
7 suppliers