Integrated Device Technology 3.3V 256K x 36 ZBT Synchronous 3.3V I/O Flowthrough SRAM 71V65703S85BQI

Description
The 71V65703 3.3V CMOS SRAM is organized as 256K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65703 contain address, data-in and control signal registers. The outputs are flow-through (no output data register). In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .
Datasheet
Description
The 71V65703 3.3V CMOS SRAM is organized as 256K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65703 contain address, data-in and control signal registers. The outputs are flow-through (no output data register). In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 256K x 36 ZBT Synchronous 3.3V I/O Flowthrough SRAM - 71V65703S85BQI - Integrated Device Technology
San Jose, CA, USA
3.3V 256K x 36 ZBT Synchronous 3.3V I/O Flowthrough SRAM
71V65703S85BQI
3.3V 256K x 36 ZBT Synchronous 3.3V I/O Flowthrough SRAM 71V65703S85BQI
The 71V65703 3.3V CMOS SRAM is organized as 256K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65703 contain address, data-in and control signal registers. The outputs are flow-through (no output data register). In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .

The 71V65703 3.3V CMOS SRAM is organized as 256K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65703 contain address, data-in and control signal registers. The outputs are flow-through (no output data register). In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V65703S85BQI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V65703S85BQI
Integrated Circuits (ICs) - Memory - Memory 71V65703S85BQI
IC SRAM 9MBIT PARALLEL 165CABGA

IC SRAM 9MBIT PARALLEL 165CABGA

Supplier's Site
Memory - 71V65703S85BQI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 8.5 ns 165-CABGA (13x15)

SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 8.5 ns 165-CABGA (13x15)

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 71V65703S85BQI 71V65703S85BQI 71V65703S85BQI
Product Name 3.3V 256K x 36 ZBT Synchronous 3.3V I/O Flowthrough SRAM Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Cycle Time 85 ns 8.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256 kbits 9000 kbits 9000 kbits
Number of Words 256 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 10415FC10 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile; SRAM Chip
Cycle Time 10 ns
Density 1 kbits
View Details
2 suppliers
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details